EN
  • EN
  • DE

LV23015T-B-MPB-E

Part No LV23015T-B-MPB-E
Manufacturer ON Semiconductor
Catalog RF Misc ICs and Modules
Description AM/FM 1CHIP HOME TUNER / RF IC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Misc ICs and Modules
Mfr ON Semiconductor
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 198865-LV23015T-B-MPB-E
Ultra Librarian 3D Model Ultra Librarian LV23015T-B-MPB-E CAD Model

Description

Introducing the LV23015T-B-MPB-E from ON Semiconductor

The LV23015T-B-MPB-E is a state-of-the-art integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This high-performance product is tailored to meet the demanding requirements of modern electronic applications, offering a perfect blend of power efficiency, reliability, and functionality.

At the core of the LV23015T-B-MPB-E lies a versatile PLL (Phase Locked Loop) frequency synthesizer, which is capable of delivering precise clock generation and signal timing solutions. This makes it an ideal choice for use in communication systems, consumer electronics, and industrial equipment where accurate frequency control is paramount.

The device operates over a wide power supply range, ensuring compatibility with a variety of system architectures. Its low power consumption is a hallmark of ON Semiconductor's commitment to energy efficiency, making it suitable for battery-operated devices where power management is crucial.

Furthermore, the LV23015T-B-MPB-E is designed with a focus on ease of integration. It comes in a compact package that is conducive to space-constrained applications without compromising on performance. The product also features a simple interface that allows for straightforward connectivity with other components in a system, reducing development time and simplifying the design process.

ON Semiconductor has equipped the LV23015T-B-MPB-E with robust protection features to ensure long-term reliability. These include over-temperature and over-current protections, which safeguard the device and the system against potential damage from abnormal operating conditions.

For developers and engineers looking for a reliable and efficient frequency synthesizer solution, the LV23015T-B-MPB-E from ON Semiconductor is an excellent choice. Its combination of performance, integration ease, and protective features make it a valuable component in any electronic product design.

Choose the LV23015T-B-MPB-E for your next project and experience the quality and performance that ON Semiconductor is known for. With this product, you can expect a seamless operation and an enhanced user experience, ensuring your applications stand out in today's competitive market.

You May Also Be Interested in

MACOM Technology Solutions
MMIC PHASE SHIFTER
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY IN A CASE
Need more? Email Us
MACOM Technology Solutions
RF AMP 1-6 GHZ SWITCH LNA MODULE
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,1-6 GHZ,3MMQFN
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
MACOM Technology Solutions
DOUBLER,FREQUENCY
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.8893 $58.8930
24+ $4.8325 $115.9800
38+ $4.6812 $177.8856
51+ $4.5299 $231.0249
66+ $4.3798 $289.0668
89+ $3.9258 $349.3962
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess