EN
  • EN
  • DE

MIC24045-JFYFL-TR

Part No MIC24045-JFYFL-TR
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK PROG 5A 20FQFN  /  Buck Switching Regulator IC Positive Programmable 3.3V 1 Output 5A 20-PowerVFQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Mfr Microchip Technology
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Programmable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 19V
Voltage - Output (Min/Fixed) 3.3V
Current - Output 5A
Frequency - Switching 570kHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 20-PowerVFQFN
Supplier Device Package 20-FQFN (3x3)
Base Product Number MIC24045
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MIC24045-JFYFL-CT,MIC24045-JFYFL-DKR
Standard Package 5,000
Win Source Part Number 1010293-MIC24045-JFYFL-TR
Ultra Librarian 3D Model Ultra Librarian MIC24045-JFYFL-TR CAD Model

Description

Introducing the MIC24045-JFYFL-TR from Microchip Technology

The MIC24045-JFYFL-TR is a state-of-the-art, high-efficiency, synchronous step-down regulator that is part of Microchip Technology's extensive portfolio of power management solutions. Designed to meet the rigorous demands of today's electronic devices, this regulator boasts an impressive array of features that make it a versatile and reliable choice for a wide range of applications.

At the heart of the MIC24045-JFYFL-TR is its ability to provide a continuous output current up to 5A with an input voltage range of 4.5V to 19V, making it suitable for systems operating on standard 5V, 12V, or intermediate power rails. The device offers an adjustable output voltage from 0.8V to 5.5V, allowing designers to tailor the power supply to their specific needs.

One of the key benefits of the MIC24045-JFYFL-TR is its high efficiency, which can exceed 95% under certain conditions. This is achieved through its advanced synchronous buck topology and internal compensation, which minimizes the external component count and simplifies the design process. Furthermore, the regulator features a fast transient response and excellent line and load regulation, ensuring stable performance even under dynamic load conditions.

The MIC24045-JFYFL-TR is also designed with protection features in mind. It includes under-voltage lockout (UVLO), over-temperature protection (OTP), and over-current protection (OCP), safeguarding both the regulator and the system it powers from potential damage. Additionally, the device has a programmable soft-start feature to reduce inrush current at startup, enhancing system reliability.

Engineered for flexibility, the MIC24045-JFYFL-TR comes in a compact 28-pin 5x5mm QFN package, perfect for space-constrained applications. Its thermal performance is optimized for operation in a wide temperature range, making it suitable for industrial and automotive environments. The 'TR' suffix indicates that the product is provided in tape and reel packaging, facilitating automated manufacturing processes.

Whether you're designing power supplies for networking equipment, servers, telecommunications, or consumer electronics, the MIC24045-JFYFL-TR from Microchip Technology delivers the performance, efficiency, and reliability that modern applications require.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess