EN
  • EN
  • DE

MAX17040G

Part No MAX17040G
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702042-MAX17040G
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17040G CAD Model

Description

The MAX17040G from Maxim Integrated is a compact, low-cost fuel gauge integrated circuit (IC) designed for lithium-ion batteries in a variety of portable devices. This small power management component utilizes the ModelGauge™ algorithm which eliminates the need for battery characterization for most applications, providing a robust and reliable state-of-charge (SoC) estimation.

Key Features

  • ModelGauge Technology: The MAX17040G incorporates Maxim's proprietary ModelGauge algorithm, which improves upon traditional fuel gauging methods by providing a more accurate SoC estimation without the need for battery relearn cycles and characterizations.
  • Easy Integration: With its simple 2-wire I2C interface, the MAX17040G can be easily integrated into existing design architectures, providing a quick solution for battery management.
  • Compact Form Factor: The IC comes in a tiny package, making it ideal for space-constrained applications such as wearable technology, smartphones, and other portable electronics.
  • Low Power Consumption: Designed to be energy-efficient, the MAX17040G helps prolong the battery life of the end device by consuming minimal quiescent current.

Applications

The versatility of the MAX17040G makes it suitable for a broad range of portable devices, including:

  • Smartphones and Tablets
  • Wireless Headphones and Earbuds
  • Portable Gaming Devices
  • Wearable Technology
  • Smart Watches
  • Medical Devices
  • And many other battery-powered applications

Technical Specifications

The MAX17040G operates over a wide voltage range and is designed to interface directly with the battery. It provides critical data such as remaining battery capacity, which can be used to estimate run-time for the user's convenience.

Conclusion

Overall, the MAX17040G is a reliable and efficient solution for battery fuel gauging, offering ease of use, accuracy, and a small footprint, making it an excellent choice for designers looking to enhance their power management systems in portable devices.

You May Also Be Interested in

Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC OPAMP CURR SENS 30KHZ SOT23-5
Lowest to $2.0973
Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 16BIT V-OUT 64LQFP
Lowest to $87.5875
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7441 $51.6969
22+ $4.7131 $103.6882
33+ $4.5658 $150.6714
46+ $4.4186 $203.2556
59+ $4.2713 $252.0067
79+ $3.8294 $302.5226
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,600 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess