EN
  • EN
  • DE

MAX17042G+T

Part No MAX17042G+T
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT FUEL GAUGE LI-ION 8TDFN / Battery IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Package Tape & Reel
Product Status Obsolete
Mounting Type Surface Mount
Base Product Number MAX17042
Standard Package 10,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208840-MAX17042G+T
Ultra Librarian 3D Model Ultra Librarian MAX17042G+T CAD Model

Description

MAX17042G+T Fuel Gauge IC by Maxim Integrated

The MAX17042G+T is a compact, low-power fuel gauge Integrated Circuit (IC) produced by Maxim Integrated, designed for lithium-ion batteries in various portable devices. This high-accuracy fuel gauge is based on the company's proprietary ModelGauge™ algorithm, which eliminates the need for battery characterization for most applications.

The MAX17042G+T operates over a wide voltage range of 2.5V to 5.5V, making it versatile for use in a broad spectrum of products, from smartphones and laptops to portable media players and digital cameras. Its small form factor, available in a 2mm x 1.5mm, 8-pin TDFN package, ensures that it can be easily integrated into space-constrained designs.

This IC features an innovative ModelGauge algorithm that combines the short-term accuracy and linearity of a coulomb counter with the long-term stability of a voltage-based fuel gauge, along with temperature compensation to provide industry-leading fuel gauge accuracy. The MAX17042G+T can also provide a prediction for the remaining battery capacity under hypothetical load conditions, which is invaluable for user experience and power management.

The device offers a simple I2C interface for communication, allowing easy access to the fuel gauge data by the host processor. Additionally, the MAX17042G+T includes an alert function, which notifies the host when the battery reaches a user-programmable threshold, thus providing a mechanism for early power management interventions.

Maxim Integrated's commitment to quality ensures that the MAX17042G+T meets the highest standards for reliability and performance. Its built-in safety features, such as overvoltage, undervoltage, and overtemperature protections, safeguard the battery and the device it powers.

Overall, the MAX17042G+T is a sophisticated, highly accurate fuel gauge that streamlines power management in portable devices, enhancing the user experience by providing precise battery state-of-charge indications.

You May Also Be Interested in

Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.2038
Diodes Incorporated
IC BATT PROT LI-ION 1CELL SOT25
Lowest to $0.2166
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Analog Devices Inc.
Battery Management RoHS
Lowest to $6.6527
Analog Devices Inc.
LFCSP-64-EP(9x9) Battery Management RoHS
Lowest to $4.5143
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4851 $58.2120
290+ $0.3985 $115.5650
450+ $0.3858 $173.6100
620+ $0.3731 $231.3220
800+ $0.3615 $289.2000
1,075+ $0.3234 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess