EN
  • EN
  • DE

HV5408PJ-B-G

Part No HV5408PJ-B-G
Manufacturer Microchip Technology
Catalog Logic - Shift Registers
Description IC 32BIT SRL CMOS 80V 44PLCC / Serial/Parallel Converter
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 32
Function Serial to Parallel
Operating Supply Voltage 10.8 V ~ 13.2 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
Win Source Part Number 776251-HV5408PJ-B-G
Popularity Medium
Supply and Demand Status Limited
Family Name HV5408
Introduction Date November 10, 2006
ECCN EAR99
Country of Origin Philippines, Thailand
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian HV5408PJ-B-G CAD Model

Description

Microchip Technology HV5408PJ-B-G High-Voltage Serial-to-Parallel Converter

The HV5408PJ-B-G is a robust, high-voltage, serial-to-parallel converter designed and manufactured by Microchip Technology, a leader in microcontroller, mixed-signal, analog, and Flash-IP solutions. This integrated circuit is specifically engineered to address the needs of applications requiring high-voltage switching with low power consumption, making it an ideal choice for a wide variety of industrial, automotive, and consumer electronics.

Key Features

  • High-Voltage Outputs: The device features 32 high-voltage outputs, each capable of withstanding up to 240V, allowing it to drive a variety of high-voltage loads with ease.
  • Serial Interface: Its serial input control reduces the number of required input/output connections, making the HV5408PJ-B-G suitable for systems with limited GPIO availability.
  • CMOS Technology: The use of CMOS technology ensures low power dissipation, which is crucial for energy-sensitive applications.
  • Latch-Up Performance: It exceeds 300mA on all pins, providing robust performance in harsh electrical environments.
  • Output Source/Sink Current: High current sourcing and sinking capabilities make it versatile for driving various loads.
  • Package Type: The device is available in a 44-pin PLCC (Plastic Leaded Chip Carrier) package, offering a compact footprint for space-constrained applications.

Applications

The HV5408PJ-B-G is suitable for a variety of applications, including:

  • Industrial control systems
  • Automotive electronics
  • Medical equipment
  • LED displays
  • Printer head drivers

Reliability and Quality

Microchip Technology is committed to delivering high-quality products. The HV5408PJ-B-G is no exception, as it undergoes rigorous testing and quality assurance processes to ensure reliability and performance in demanding environments. Its extended temperature range and high tolerance to voltage transients cater to the needs of applications requiring long-term stability and consistency.

For detailed technical specifications, application notes, and support resources, interested parties are encouraged to visit the official Microchip Technology website or contact their local Microchip sales representative.

You May Also Be Interested in

Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC 8-BIT SHFT REG W/OUT 16SO / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
SOP-20 Shift Registers RoHS
Lowest to $2.9105
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess