EN
  • EN
  • DE

MAX17042G+U

Part No MAX17042G+U
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC BATT / Battery IC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management
Mfr Maxim Integrated
Series *
Package Tube
Product Status Obsolete
Base Product Number MAX17042
Standard Package 1 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 208841-MAX17042G+U
Ultra Librarian 3D Model Ultra Librarian MAX17042G+U CAD Model

Description

MAX17042G+U Fuel Gauge IC

The MAX17042G+U from Maxim Integrated is a compact, low-power fuel gauge Integrated Circuit (IC) designed for lithium-ion batteries in handheld and portable devices. This advanced IC employs Maxim's unique ModelGauge™ algorithm to provide high-accuracy state-of-charge (SOC) readings, which are crucial for managing battery health and ensuring reliable power management in consumer electronics.

Key Features

  • ModelGauge Algorithm: The proprietary algorithm eliminates the need for battery characterization for most applications, simplifying the battery fuel gauging process by providing SOC data without requiring regular full-to-empty recalibrations.
  • High Accuracy: The MAX17042G+U delivers high-accuracy SOC readings within ±1% under various conditions, ensuring users have precise information about their battery's charge level.
  • Low Quiescent Current: Designed for power-sensitive applications, the device features a low quiescent current, significantly extending the battery life in portable devices.
  • Configurable Alert Function: An alert function can be set to notify the system when the battery reaches a user-defined threshold, enabling proactive power management.
  • Compact Package: Available in a small, lead-free, 8-pin TDFN package, the MAX17042G+U saves valuable board space and is suitable for space-constrained applications.
  • I2C Interface: The IC includes an I2C interface for communication with the host system, allowing for integration with a wide range of microcontrollers and processors.

Applications

The MAX17042G+U is ideal for a variety of portable devices, including:

  • Smartphones
  • Tablets
  • Portable media players
  • Wireless headphones
  • Handheld gaming systems
  • Wearable technology

Overall, the MAX17042G+U is a sophisticated solution for battery management in modern portable electronics, offering the perfect blend of accuracy, efficiency, and convenience. Its integration into a product design can help optimize power consumption, enhance user experience, and extend the overall lifespan of the battery.

You May Also Be Interested in

Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
TOP POWER ASIC
Lithium Battery 1A SOP-8-EP Battery Management RoHS
Lowest to $0.1467
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-32-EP(5x5)
Lowest to $0.8732
Consonance
Battery Charging IC Lead-Acid Battery SSOP-10-150mil
Lowest to $0.4370
Natlinear
Battery Charging IC Lithium Battery ESOP-8
Lowest to $0.0364
Seiko Epson Corporation
IC BATTERY LEAK PREVENTION SOT89
Need more? Email Us
Consonance
Battery Charging IC Lithium Battery SOP-8
Lowest to $0.0874
ETA Semiconductor Limited
Lithium Battery 3A QFN-28-EP(4x4) Battery Management RoHS
Lowest to $0.4399

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.1938 $64.3566
16+ $7.5445 $120.7120
24+ $7.3088 $175.4112
33+ $7.0732 $233.4156
43+ $6.8364 $293.9652
57+ $6.1296 $349.3872
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess