EN
  • EN
  • DE

MAX17043X

Part No MAX17043X
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702046-MAX17043X
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17043X CAD Model

Description

Maxim Integrated's MAX17043X Fuel Gauge IC

The MAX17043X from Maxim Integrated is a compact, low-power fuel gauge Integrated Circuit (IC) designed for lithium-ion batteries in single-cell portable applications. This innovative chip employs the ModelGauge™ algorithm to provide precise battery state-of-charge (SoC) readings, which helps in extending the battery life and enhancing user experience by providing accurate battery level indications.

One of the standout features of the MAX17043X is its ease of implementation. It does not require an external sense resistor and can be directly connected to the battery cell. Its simplicity is further underlined by the fact that it requires minimal configuration, making it a hassle-free addition to any portable device design.

Key Features

  • High Accuracy: The MAX17043X offers high-precision fuel gauging, with a typical error of less than 1% under various conditions. This accuracy is maintained over a wide range of operating temperatures, ensuring reliability in different environments.
  • ModelGauge Algorithm: Maxim's proprietary ModelGauge algorithm eliminates the need for battery characterization for most applications, simplifying the design process and reducing time to market.
  • Low Quiescent Current: With an extremely low quiescent current of just 3µA, the MAX17043X contributes to the overall energy efficiency of the application, making it ideal for battery-powered devices.
  • I<sup>2C Interface: The device features an I<sup>2C interface that allows for easy communication with the host processor. It also enables the host to access the fuel gauge data and to program the IC as needed.
  • Compact Package: Available in a tiny package, the MAX17043X is suitable for space-constrained applications, such as wearable technology, wireless headsets, and other portable devices.

The MAX17043X also includes an integrated voltage regulator, which provides a stable supply voltage for the IC's internal operations, further improving the overall stability and performance of the fuel gauge. Additionally, the device supports an optional alert function, which can notify the system when the battery reaches a user-defined threshold, allowing for proactive power management.

With its combination of high accuracy, low power consumption, and user-friendly design, the MAX17043X from Maxim Integrated is an excellent choice for designers looking to incorporate reliable battery management into their next portable device project.

You May Also Be Interested in

Maxim Integrated
IC DAC 12BIT QUAD BUFF 20-TSSOP
Lowest to $82.8851
Maxim Integrated
IC DGT POT 50KOHM 256TAP 16TQFN
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 30KHZ 4UCSP
Lowest to $0.8578
Maxim Integrated
IC DGTL POT 10BIT NV 14-TSSOP
Lowest to $11.3677
Maxim Integrated
IC DIG POT 10BIT 16TQFN
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us
Maxim Integrated
IC SENSOR INTERFACE VARI 16-QSOP
Lowest to $11.4531
Maxim Integrated
IC DAC 16BIT 32CH S&H 64-TQFP
Need more? Email Us
Maxim Integrated
IC POT DGTL 1TIME PROGR 8-UMAX
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess