EN
  • EN
  • DE

MAX17048G+TG075

Part No MAX17048G+TG075
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702050-MAX17048G+TG075
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17048G+TG075 CAD Model

Description

The MAX17048G+TG075 from Maxim Integrated is a compact, power-efficient fuel gauge Integrated Circuit (IC) designed for single-cell lithium-ion (Li+) batteries in a wide range of portable devices. This IC employs Maxim's patented ModelGauge™ algorithm which eliminates the need for battery characterization for most applications, providing a robust and accurate state-of-charge (SoC) reading without the need for external sense resistors or calibration.

Key Features

  • ModelGauge Algorithm: Provides accurate SoC estimation without the need for full-to-empty relearning and offset accumulation, ensuring reliable battery status reporting.
  • Low Quiescent Current: With an ultra-low operating current, the MAX17048G+TG075 helps in extending battery life, making it ideal for portable applications.
  • Easy Implementation: The IC's simple two-wire I2C interface allows for easy integration into existing designs, minimizing development time and simplifying the product design process.
  • Versatile Application Range: Suitable for a variety of devices such as smartphones, wireless headsets, digital cameras, and other handheld devices.
  • Compact Package: Available in a tiny, lead(Pb)-free, 8-pin TDFN package, it saves valuable board space and is environmentally friendly.

Specifications

Parameter Value Battery Type Single-Cell Li+ Operating Voltage 2.5V to 5.5V Communication Interface I2C (2-Wire) Package 8-Pin TDFN Operating Temperature -40°C to +85°C

Applications

The MAX17048G+TG075 fuel gauge is versatile and can be used across a broad spectrum of products. It's particularly useful in consumer electronics where accurate battery monitoring is crucial, such as in portable gaming devices, fitness trackers, and smart wearables. Its low power consumption and small footprint also make it an excellent choice for IoT devices and portable medical equipment where long battery life and compact design are essential.

You May Also Be Interested in

Maxim Integrated
IC CLK BUFFER 2:5 1.5GHZ 20SOIC
Lowest to $10.1513
Maxim Integrated
IC REG LIN 1.8V 300MA TSOT23-5
Lowest to $16.6724
Maxim Integrated
Lowest to $2.9105
Maxim Integrated
IC BATT CHARGER CCCV 28V 12TQFN
Lowest to $3.4442
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 2.84V/ADJ SOT23-5
Lowest to $2.6715
Maxim Integrated
Need more? Email Us
Maxim Integrated
LI-ION CHARGERS W/SMART PWR SELE
Need more? Email Us
Maxim Integrated
IC REG LIN POS ADJ 500MA 8TDFN
Lowest to $5.4908

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4975 $52.4125
75+ $1.4027 $105.2025
115+ $1.3553 $155.8595
160+ $1.2606 $201.6960
210+ $1.2132 $254.7720
260+ $1.1658 $303.1080
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,490 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess