EN
  • EN
  • DE

MAX17049X+

Part No MAX17049X+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Management
Description IC FUEL GAUGE LI-ION 2CELL 8WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube/Rail
Status Active
Purpose Battery Monitor
Battery Chemistry Lithium-Ion
Number of Cells 2
Temperature Range - Operating -20°C to 70°C (TA)
Case / Package 8-WLP
Win Source Part Number 143400-MAX17049X+
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17049X+ CAD Model

Description

The MAX17049X+ is a compact, high-precision fuel-gauge integrated circuit (IC) from Maxim Integrated, designed to provide accurate monitoring of single-cell lithium-ion (Li+) batteries. This innovative IC is part of Maxim's portfolio of power management solutions aimed at enhancing the performance and longevity of portable devices.

With its ModelGauge™ algorithm, the MAX17049X+ eliminates the need for battery characterization and simplifies the implementation of battery state-of-charge (SOC) monitoring. The ModelGauge technique provides a robust fuel gauging solution by combining the virtues of both coulomb counting and voltage-based fuel gauging. This hybrid approach results in improved accuracy and reduced sensitivity to battery aging, temperature, and load variation.

One of the key features of the MAX17049X+ is its low quiescent current, which significantly extends battery life by minimizing power consumption when the device is in standby mode. The IC also includes an alert function that notifies the system when the battery reaches a user-defined threshold, enabling timely power management actions to prevent unexpected shutdowns.

The MAX17049X+ supports a wide range of battery voltages and is designed for seamless integration with various microcontroller units (MCUs) through its I²C interface, which allows for easy data communication and configuration. The compact package of the MAX17049X+ makes it an ideal choice for space-constrained applications such as wearable technology, wireless headphones, and other portable electronics.

Maxim Integrated ensures that the MAX17049X+ meets the rigorous demands of modern electronics by providing a robust, accurate, and easy-to-use power management solution. By choosing the MAX17049X+, designers can significantly enhance the user experience of their products through reliable battery monitoring and extended device uptime.

Key Features:

  • ModelGauge algorithm for accurate SOC estimation
  • Low quiescent current for extended battery life
  • User-definable alert threshold for proactive power management
  • I²C interface for easy integration with MCUs
  • Compact package suitable for space-constrained applications

You May Also Be Interested in

Maxim Integrated
IC BATT FUEL LI-ION 1C 15WLP
Lowest to $8.9099
Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
TOP POWER ASIC
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.1046
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
SG Micro Corp
Lithium Battery 900mA WLCSP-6-B(1.3X0.7) Battery Management RoHS
Lowest to $0.2911
Hycon Technology Corp.
Battery Protection IC LiFePO4 Battery SOT-23-6
Lowest to $0.1747
TOP POWER ASIC
Battery Charging IC Lithium-ion SOT-23-6
Lowest to $0.1027
Maxim Integrated
1 Cell Fuel Gauge with ModelGaug
Need more? Email Us
CellWise Microelectronics
Lithium Battery SSOP-16-150mil Battery Management RoHS
Lowest to $0.8797

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8608 $63.4432
9+ $13.0141 $117.1269
14+ $12.6074 $176.5036
19+ $12.2007 $231.8133
25+ $11.7939 $294.8475
33+ $10.5739 $348.9387
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess