EN
  • EN
  • DE

MAX17067EUA+T

Part No MAX17067EUA+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Conv DC-DC Single Step Up 2.6V to 4V 8-Pin uMAX T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Max Input Voltage 4 V
Maximum Operating Temperature 85 °C
Max Output Current 300 mA
Min Input Voltage 2.6 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 8
Operating Supply Voltage 4 V
Output Current 300 mA
Output Type Adjustable
Output Voltage 18 V
Radiation Hardening No
RoHS Compliant
Switching Frequency 1.2 MHz
Synchronous Rectifier No
Topology Boost
Win Source Part Number 1010644-MAX17067EUA+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17067EUA+T CAD Model

Description

The MAX17067EUA+T from Maxim Integrated is a high-performance, compact, step-up DC-DC converter designed to meet the demanding power requirements of portable and space-constrained electronic devices. This efficient power management integrated circuit (PMIC) is ideal for applications requiring a small footprint and minimal external components.

Key Features:

  • Wide Input Voltage Range: The device operates from a 2.6V to 5.5V input voltage range, making it suitable for single-cell lithium-ion (Li+) batteries, as well as other low-voltage power sources.
  • Adjustable Output Voltage: The output voltage is adjustable from 4V to 5.5V, allowing for flexibility in various design requirements.
  • High Efficiency: With an integrated synchronous rectifier, the MAX17067EUA+T offers high efficiency, which is crucial for maximizing battery life in portable devices.
  • Small Package: The device comes in a tiny, 8-pin µMAX package, which is ideal for space-constrained applications.
  • Thermal Protection: Built-in thermal shutdown protection ensures that the device operates within safe temperature ranges, enhancing system reliability.
  • Low Quiescent Current: Its low quiescent current minimizes standby power consumption, further extending battery life in portable applications.

Applications:

The versatility of the MAX17067EUA+T makes it suitable for a variety of applications, including:

  • Portable Media Players
  • Handheld Devices
  • Wireless and Bluetooth Enabled Devices
  • GPS Receivers
  • Digital Cameras
  • Other Battery-Powered Equipment

Design Support:

Maxim Integrated provides comprehensive design support for the MAX17067EUA+T, including datasheets, reference designs, and application notes to assist engineers in integrating this converter into their designs with ease.

With its blend of efficiency, flexibility, and compact size, the MAX17067EUA+T is an excellent choice for designers looking to optimize power management in their next-generation electronic products.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Need more? Email Us
Seiko Epson Corporation
IC REG 6OUT BUCK/LINEAR 48QFP
Need more? Email Us
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step Up 0.8V to 6V 8-Pin SOIC N
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
Lowest Cost, 3- and 5-Output Modem Supplies with Sequencing and Tracking
Lowest to $5.2389
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
75V, 0.5A Step-Down Switching Regulator 16-TSSOP -40 to 125
Need more? Email Us
Microchip Technology
IC REG DL BCK/LINEAR SYNC 14-MLF
Lowest to $7.2761

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess