EN
  • EN
  • DE

MAX1706EEE+T

Part No MAX1706EEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ 0.55A 16QSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Up
Topology Boost
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 0.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 2.5V
Maximum Output Voltage 5.5V
Output Current 550mA (Switch)
Frequency - Switching 260kHz to 340kHz
Synchronous Rectifier No
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 16-QSOP
Win Source Part Number 1066549-MAX1706EEE+T
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Automotive, Portable Devices, Sensing & Instrumentation, Wireless, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian MAX1706EEE+T CAD Model

Description

Maxim Integrated MAX1706EEE+T Step-Up DC-DC Converter

The MAX1706EEE+T is a high-efficiency, low-quiescent-current step-up DC-DC converter designed and manufactured by Maxim Integrated. This compact and versatile power solution is ideal for portable electronic devices that require a higher voltage generated from a lower voltage source. It is especially well-suited for battery-powered applications where maximizing battery life is crucial.

With its adjustable output voltage range from 2.7V to 5.5V, the MAX1706EEE+T can deliver up to 125mA of output current with an input voltage as low as 0.7V, making it perfect for devices running on single-cell batteries. The product's high-frequency operation at 600kHz allows for the use of small, low-cost inductors and ceramic capacitors, reducing the overall footprint and cost of the power supply design.

The MAX1706EEE+T comes in a compact 16-pin QSOP package, which is suitable for space-constrained applications. It incorporates several features to ensure the reliable operation of the end product, such as thermal overload protection, which prevents damage from overheating, and a low-battery detector that signals when the input voltage falls below a preset threshold.

Key features of the MAX1706EEE+T include:

  • High Efficiency: Up to 94% efficiency for prolonged battery life.
  • Low Quiescent Current: Ideal for battery-powered devices where energy conservation is critical.
  • Adjustable Output Voltage: Flexibility to be used in various applications requiring different voltage levels.
  • Low Start-Up Voltage: Operates with input voltages from as low as 0.7V.
  • Small Package Size: Space-saving 16-pin QSOP package.
  • Thermal Protection: Ensures safe operation under high-temperature conditions.
  • Low-Battery Detection: Alerts the system to a low-battery condition.

This step-up converter is an excellent choice for designers looking to create efficient, compact, and reliable solutions for portable electronics, such as handheld medical devices, personal digital assistants (PDAs), digital cameras, and other small consumer gadgets. The MAX1706EEE+T's combination of features and compact size makes it a highly versatile component for modern electronic designs.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Texas Instruments
IC REG BUCK PROG 600MA SOT563
Lowest to $2.3284

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5673 $62.6920
90+ $1.2867 $115.8030
140+ $1.2462 $174.4680
195+ $1.2058 $235.1310
250+ $1.1654 $291.3500
335+ $1.0453 $350.1755
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 185,430 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess