EN
  • EN
  • DE

MAX17075GTG/V+T

Part No MAX17075GTG/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description Boost Regulator with Charge Pump 24-Pin TQFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Tin
Evaluation Kit Yes
Maximum Operating Temperature 105 °C
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Pins 24
RoHS Compliant
Win Source Part Number 1075049-MAX17075GTG/V+T
Categories PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17075GTG/V+T CAD Model

Description

Maxim Integrated MAX17075GTG/V+T Step-Down Controller

The MAX17075GTG/V+T from Maxim Integrated is a high-performance, step-down controller designed for precision voltage regulation in a variety of electronic applications. This advanced component is particularly suitable for portable devices, where efficient power management is critical for maximizing battery life and ensuring consistent performance.

The MAX17075GTG/V+T operates at a switching frequency of 2MHz, which allows for the use of small, low-cost inductors and capacitors, thereby reducing the overall footprint and bill of materials cost for the power supply design. The device incorporates an internal synchronous rectifier, which enhances efficiency by reducing the voltage drop and power loss typically associated with diode rectifiers.

This step-down controller supports a wide input voltage range, making it versatile for various applications, from mobile phones to personal media players and other battery-operated devices. Its high level of integration includes a built-in oscillator, error amplifier, and a reference voltage source, which simplifies the design process and helps to accelerate time to market.

One of the key features of the MAX17075GTG/V+T is its excellent transient response. This ensures that the output voltage remains stable under dynamic load conditions, which is crucial for maintaining the performance and reliability of sensitive electronic circuits. Additionally, the device offers various protection features such as overvoltage, undervoltage, and thermal shutdown to safeguard the system against fault conditions.

The MAX17075GTG/V+T comes in a compact, 24-pin thin QFN package, which is ideal for space-constrained applications. Its small size, combined with high efficiency and robust protection features, makes it an excellent choice for designers looking to create compact, reliable, and energy-efficient power supply solutions.

In summary, the Maxim Integrated MAX17075GTG/V+T step-down controller is a highly integrated, efficient, and versatile component that meets the stringent requirements of modern portable electronics. Its advanced features and compact design make it a go-to solution for engineers seeking to optimize their power management systems.

You May Also Be Interested in

Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
OSRAM Opto Semiconductors Inc.
IC PMU 16WLCSP
Lowest to $1.6575
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
Elantec
CCD DRIVER, 2A PDSO8
Lowest to $6.4561
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess