EN
  • EN
  • DE

MAX17079GTL+T

Part No MAX17079GTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PWR SUPPLY TFT LCD 40TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications TFT-LCD Monitors
Operating Supply Current 50μA
Supply Voltage - Operating 2.3 V to 3.6 V
Temperature Range - Operating -40°C to 105°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 100022-MAX17079GTL+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17079GTL+T CAD Model

Description

Maxim Integrated's MAX17079GTL+T Dual Quick-PWM Step-Down Controllers

Introducing the MAX17079GTL+T, a state-of-the-art power management integrated circuit from Maxim Integrated, designed to cater to the demanding needs of complex digital systems. This dual Quick-PWM step-down controller is an ideal solution for powering CPUs, GPUs, and other ASICs that require a high-performance voltage regulation system.

Key Features

  • Dual-Phase Quick-PWM Control: The MAX17079GTL+T employs a dual-phase Quick-PWM control technique that ensures fast transient response and excellent loop stability, making it perfect for high-speed and high-density applications.
  • High Efficiency: With its integrated MOSFET drivers and low on-resistance, the device delivers high efficiency, which is crucial for reducing power loss and heat dissipation in compact electronic devices.
  • Adjustable Voltage Output: The output voltage is highly customizable, allowing for a wide range of voltage settings to match the specific needs of various digital loads.
  • Power-Saving Mode: The MAX17079GTL+T features a power-saving mode that significantly reduces operating current during light-load conditions, thereby extending battery life in portable applications.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the system from unexpected voltage spikes, ensuring the longevity and reliability of the connected components.

Applications

The versatility of the MAX17079GTL+T makes it suitable for a broad array of applications, including:

  • Notebook Computers
  • Graphics Cards
  • Netbooks and Ultrabooks
  • Telecommunication Equipment
  • Embedded Systems

Technical Specifications

The MAX17079GTL+T operates over a wide input voltage range and features a compact 40-pin thin QFN package, which is ideal for space-constrained applications. It is designed to work in ambient temperatures ranging from -40°C to +85°C, ensuring reliable performance across various environmental conditions.

Maxim Integrated's commitment to innovation is evident in the MAX17079GTL+T, providing designers with a robust, efficient, and flexible power management solution that meets the stringent requirements of today's advanced digital electronics.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
ANA BUCK NONSYNC NFET CTL / PMIC
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Fairchild/ON Semiconductor
LTA1006 / PMIC
Lowest to $12.8147
Rohm Semiconductor
IC POWER MANAGEMENT SMD / PMIC
Need more? Email Us
Broadcom Limited
ADSL PHY
Lowest to $12.6888
Maxim Integrated
CELLULAR RF POWER-MANAGEMENT
Lowest to $0.9385
STMicroelectronics
IC DVR DOOR ACTUATOR POWERSO-36
Lowest to $46.0718

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2278 $61.3900
115+ $1.0072 $115.8280
180+ $0.9760 $175.6800
245+ $0.9436 $231.1820
320+ $0.9125 $292.0000
425+ $0.8189 $348.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,940 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess