EN
  • EN
  • DE

MAX1709ESE

Part No MAX1709ESE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST ADJ/PROG 7.5A 16SO / 4A, Low-Noise, High-Frequency, Step-Up DC-DC Converter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Part Status Obsolete (End Of Life)
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Adjustable (Programmable)
Number of Outputs 1
Voltage - Input (Min) 0.7V
Maximum Input Voltage 5V
Voltage - Output (Min/Fixed) 2.5V (3.3V, 5V)
Maximum Output Voltage 5.5V
Current - Output 7.5A (Switch)
Frequency - Switching 350kHz ~ 1MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Part Number Series MAX1709
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811605-MAX1709ESE
Ultra Librarian 3D Model Ultra Librarian MAX1709ESE CAD Model

Description

The MAX1709ESE, crafted by the renowned semiconductor manufacturer Maxim Integrated, is a high-performance, step-up DC-DC converter designed to cater to a wide range of voltage boost applications. This converter is particularly well-suited for portable electronic devices that require a stable and efficient power supply from a lower voltage source.

Encased in a sleek, 16-pin narrow SO package, the MAX1709ESE boasts an impressive array of features that make it a versatile choice for designers. Its input voltage range spans from 2.6V to 16.5V, allowing it to operate with a variety of battery chemistries and configurations. Moreover, the device can produce an adjustable output voltage from 2.5V up to 5.5V, making it adaptable to the power needs of different circuits and components.

The MAX1709ESE employs a current-mode, fixed-frequency architecture that provides excellent transient response and optimal stability. Its switching frequency is set at 600kHz, which enables the use of small, low-cost external components such as inductors and capacitors. The high frequency also allows for a compact PCB layout, saving valuable board space in space-constrained applications.

One of the standout features of the MAX1709ESE is its high efficiency, which can reach up to 94%, ensuring minimal energy loss during the voltage conversion process. This efficiency is critical for battery-powered devices, where maximizing battery life is paramount. Additionally, the device incorporates a low quiescent current, further extending the battery runtime when the device is in standby mode.

For protection and safety, the MAX1709ESE includes a variety of features such as thermal shutdown, frequency foldback, and overvoltage protection. These protective measures safeguard the device and the system it powers from potential damage due to abnormal operating conditions.

In summary, the MAX1709ESE from Maxim Integrated is a robust and efficient solution for boosting voltage in a variety of electronic applications. Its compact size, high efficiency, and comprehensive protection features make it an ideal choice for engineers looking to enhance the performance of their portable or space-limited devices.

You May Also Be Interested in

Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 600MA SOT583
Lowest to $2.0560
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Maxim Integrated
IC REG QSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Renesas Electronics America
IC REG BOOST 3.3V 800MA 6SOT
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0971 $52.3884
10+ $10.7463 $107.4630
15+ $10.4105 $156.1575
20+ $10.0747 $201.4940
26+ $9.7389 $253.2114
35+ $8.7314 $305.5990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,449 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess