EN
  • EN
  • DE

MAX1710

Part No MAX1710
Manufacturer Maxim Integrated
Description High-Speed, Digitally Adjusted Step-Down Controllers for Notebook CPUs
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Maxim Integrated
Win Source Part Number 1212387-MAX1710
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1710 CAD Model

Description

The MAX1710 from Maxim Integrated is a state-of-the-art power-supply controller designed to deliver high efficiency and precision regulation for notebook computers. This innovative component is engineered to meet the rigorous demands of portable computing, ensuring that the CPU receives a stable and efficient power supply, which is critical for optimal performance and extended battery life.

The MAX1710 is capable of multiphase operation, which significantly reduces the required output capacitance and inductor size compared to single-phase solutions. This results in a smaller, lighter power supply that is ideal for the compact spaces within a notebook computer. The controller is designed to drive n-channel MOSFETs in a synchronous-rectified buck topology, which further enhances its efficiency, especially important when operating on battery power.

With a wide input voltage range, the MAX1710 is versatile and can adapt to various power sources, making it suitable for a broad array of notebook models. Its high switching frequency allows for the use of smaller passive components, thereby reducing the overall footprint of the power supply circuitry on the system board.

The MAX1710 includes a host of features that ensure the protection and longevity of the notebook's power system. These features include overvoltage protection, undervoltage lockout, and thermal shutdown. Additionally, the controller supports dynamic voltage identification (VID), which allows for real-time CPU voltage adjustments, catering to the changing demands of the processor workload.

Maxim Integrated has designed the MAX1710 to be user-friendly with an easy-to-configure interface that simplifies the design process for engineers. The result is a quick and efficient route to incorporating the MAX1710 into notebook designs, ensuring that manufacturers can deliver products with reliable and high-performance power management.

In summary, the MAX1710 is an essential component for any notebook computer, providing efficient, stable, and flexible power management in a compact package, and reflects Maxim Integrated's commitment to innovation and quality in the field of power-supply solutions.

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.9027 $62.3189
16+ $7.3042 $116.8672
25+ $7.0767 $176.9175
34+ $6.8480 $232.8320
44+ $6.6193 $291.2492
59+ $5.9355 $350.1945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess