EN
  • EN
  • DE

MAX1710EEG-TG074

Part No MAX1710EEG-TG074
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer Maxim Integrated
Win Source Part Number 311103-MAX1710EEG-TG074
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1710EEG-TG074 CAD Model

Description

Maxim Integrated MAX1710EEG-TG074 Step-Down Controller

The MAX1710EEG-TG074 is a high-performance, step-down controller designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This advanced power management IC is engineered to provide efficient, reliable voltage regulation for a variety of applications, including computing systems, telecommunications, and networking equipment.

The MAX1710EEG-TG074 operates with an input voltage range that makes it suitable for systems that run on battery or are connected to a standard 12V power rail. Its versatility is one of its key strengths, allowing designers to use it in multiple configurations and with various external components to meet specific design requirements.

Featuring a high-frequency operation up to 300kHz, the MAX1710EEG-TG074 allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and cost of the power supply design. The high switching frequency also contributes to a fast transient response, ensuring that the output voltage remains stable under dynamic load conditions.

This step-down controller includes a precision reference voltage, which ensures that the output voltage is accurately regulated to the desired level. Additionally, it offers a range of protection features, such as overvoltage protection, under-voltage lockout, and thermal shutdown, which safeguard the system against various fault conditions and enhance the overall reliability of the end product.

The MAX1710EEG-TG074 is available in a 24-pin QSOP package, which is ideal for space-constrained applications. Its thermal performance is optimized for efficient heat dissipation, ensuring stable operation even under high load conditions.

For design flexibility, the device supports both pulse-width modulation (PWM) and pulse-frequency modulation (PFM) modes, enabling designers to balance between efficiency and performance based on the application's needs. With its robust feature set and Maxim Integrated's reputation for quality, the MAX1710EEG-TG074 is an excellent choice for engineers looking to create compact, efficient, and reliable power supply solutions.

Overall, the MAX1710EEG-TG074 combines performance, versatility, and reliability, making it a go-to component for power management solutions that require a high degree of precision and efficiency.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.7397 $60.2734
52+ $2.2476 $116.8752
80+ $2.1772 $174.1760
110+ $2.1079 $231.8690
142+ $2.0374 $289.3108
190+ $1.8261 $346.9590
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess