EN
  • EN
  • DE

MAX17113ETL+T

Part No MAX17113ETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PS CTLR MULT OUTPUT 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Supply Voltage - Operating 8 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (5x5)
Win Source Part Number 110124-MAX17113ETL+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17113ETL+T CAD Model

Description

Maxim Integrated MAX17113ETL+T Product Overview

The MAX17113ETL+T is a high-performance, versatile power-management integrated circuit (IC) designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This IC is specifically tailored to meet the power requirements of thin-film transistor (TFT) liquid crystal displays (LCDs) used in portable electronics such as laptops, tablets, and monitors.

Key Features

  • High Efficiency: The MAX17113ETL+T features a step-up DC-DC converter with high efficiency, which is crucial for extending battery life in portable devices.
  • Multiple Outputs: It provides multiple outputs, including a regulated positive analog supply, a regulated positive gate supply, a regulated negative gate supply, and a logic supply. This versatility allows it to power various sections of a TFT panel.
  • Integrated Boost FET: The inclusion of an integrated boost FET simplifies the design and reduces the overall bill of materials.
  • Adjustable Outputs: Output voltages are adjustable through external resistors, giving designers the flexibility to tailor the IC to their specific display requirements.
  • Dynamic Control: The device features dynamic control of the VCOM buffer and gate-voltage modulation, optimizing the display quality and performance.

Protection Features

  • Thermal Shutdown: To ensure the device operates within safe temperature ranges, the MAX17113ETL+T includes a thermal shutdown feature.
  • Overvoltage Protection: The IC also offers overvoltage protection, safeguarding the display and associated electronics from potential damage due to voltage spikes.
  • Soft-Start: The soft-start capability minimizes inrush current at startup, contributing to the longevity of the product.

Applications

The MAX17113ETL+T is ideal for a range of applications that include:

  • Notebook computers
  • Portable media players
  • Portable DVD players
  • Car navigation displays
  • Other portable devices requiring high-quality display power supplies

Package and Availability

The Maxim Integrated MAX17113ETL+T comes in a compact, 40-pin TQFN package with an exposed pad, offering excellent thermal performance in a small footprint. This product is available in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes.

With its comprehensive feature set and robust design, the MAX17113ETL+T is an exceptional choice for designers seeking a reliable power management solution for TFT LCD applications.

You May Also Be Interested in

Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Southchip Semiconductor Technology
QFN-32-EP(4x4) Power Management - Specialized RoHS
Lowest to $1.1730
NXP / Nexperia
HTSSOP-32 Power Management - Specialized RoHS
Lowest to $7.2762
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
Texas Instruments
USB TYPE-C AND USB POWER DELIVER
Lowest to $5.8209
Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2432 $62.1600
100+ $1.1630 $116.3000
155+ $1.1229 $174.0495
225+ $1.0427 $234.6075
290+ $1.0025 $290.7250
365+ $0.9625 $351.3125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,230 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess