EN
  • EN
  • DE

MAX17122ETL+T

Part No MAX17122ETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC REG MULTIPLE OUT PS 40-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications LCD TV/Monitor
Supply Voltage - Operating 8 V to 16.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 40-TQFN-EP (6x6)
Win Source Part Number 104294-MAX17122ETL+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX17122ETL+T CAD Model

Description

Maxim Integrated's MAX17122ETL+T: A High-Efficiency, Multi-Output Power Supply IC

The MAX17122ETL+T by Maxim Integrated is a versatile and efficient power management integrated circuit (PMIC) designed to cater to the demanding requirements of modern electronic devices. This advanced power solution is ideal for applications that require multiple regulated voltage rails with high efficiency and compact form factors, such as notebook computers, tablets, and other portable multimedia devices.

Key Features:

  • Multiple Outputs: The MAX17122ETL+T offers two step-down controllers, one step-up controller, and a linear regulator, providing a comprehensive power supply solution on a single chip. This integration enables the design of complex power systems with a reduced component count, saving space and increasing system reliability.
  • High Efficiency: With its high-efficiency converters, the device ensures extended battery life for portable applications, which is critical for user satisfaction and device performance.
  • Flexible Power Sequencing: The PMIC features programmable power sequencing, allowing designers to tailor the startup behavior of the power rails to specific application requirements, thereby protecting sensitive electronic components.
  • Adjustable Output Voltage: The output voltage of each regulator can be adjusted through external resistors or via an I2C-compatible interface, providing design flexibility to match the needs of various loads.
  • Thermal Protection: The device includes over-temperature protection, safeguarding the IC and the system against excessive heat that can lead to premature failure.

Technical Specifications:

  • Input Voltage Range: 4.5V to 26V
  • Integrated MOSFETs for High Efficiency
  • Fixed and Adjustable Frequency Operation
  • Soft-Start and Soft-Stop Capabilities
  • Power-Good Indicators for Reliable Operation
  • Compact 40-Pin, 5mm x 5mm TQFN Package

The MAX17122ETL+T is offered in a lead-free, RoHS-compliant package, aligning with environmental standards and ensuring suitability for a wide range of markets. Maxim Integrated's commitment to quality and performance is evident in this PMIC, which provides a robust and efficient power management solution for today's sophisticated electronics.

Whether you are designing a new device or looking to improve the power efficiency of an existing one, the MAX17122ETL+T stands out as a smart choice for managing multiple power rails with precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
HV, ASIL PMIC FOR AUTOMOTIVE COM
Lowest to $26.1134
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Richtek USA Inc.
USB TYPE-C PD CONTR WQFN-20
Lowest to $1.7462
Analog Devices Inc.
USB TYPE C CC/PD IC
Lowest to $5.9050
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Analog Devices Inc.
Power Management Specialized - PMIC 2.5V 5.0V, 0.5A/2.5A Reversible Buck/Boost Regulator for Backup Power Applications
Lowest to $5.8209
Analog Devices Inc.
ULTRA LOW PWR PMIC
Lowest to $6.5692

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.4401 $59.8411
26+ $4.4641 $116.0666
41+ $4.3243 $177.2963
56+ $4.1846 $234.3376
72+ $4.0460 $291.3120
96+ $3.6267 $348.1632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,300 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess