Product Overview: AP1117Y25L-U from Diodes Incorporated
The AP1117Y25L-U is a robust voltage regulator designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This device is engineered to provide a stable output voltage of 2.5V, making it an ideal component for various electronic applications that require a reliable power supply.
Key Features
- Output Voltage: Precisely regulated 2.5V output, which is essential for sensitive electronic circuits.
- Current Capability: Capable of delivering up to 1A of output current, suitable for a wide range of applications.
- Dropout Voltage: Low dropout performance ensures efficiency, with a typical dropout voltage of just 1.1V at full load.
- Thermal Regulation: Built-in thermal overload protection safeguards the device from overheating, enhancing its reliability and lifespan.
- Short Circuit Protection: The AP1117Y25L-U includes short circuit protection to prevent damage to the regulator and the connected load in the event of a fault.
- Package Type: Available in a TO-220 package, known for its ease of mounting and excellent thermal performance.
Applications
The AP1117Y25L-U is versatile and can be used in a variety of electronic devices, including:
- High-efficiency linear power supplies
- Battery-powered equipment
- Consumer electronics
- Computer systems and peripherals
- Telecommunication devices
Quality and Compliance
Diodes Incorporated ensures that the AP1117Y25L-U meets rigorous industry standards for quality and reliability. The device is RoHS compliant, adhering to environmental regulations that restrict the use of hazardous substances in electronic components.
Conclusion
Offering a combination of high accuracy, low dropout voltage, and robust protection features, the AP1117Y25L-U from Diodes Incorporated is an excellent choice for designers looking for a dependable voltage regulator. With its wide range of applications and adherence to quality standards, this product is poised to deliver performance and stability for your electronic projects.