EN
  • EN
  • DE

MAX17126ETM+

Part No MAX17126ETM+
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC PWR SUPPLY W/VCOM AMP 48TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Packaging Tube
Current - Supply 8.5mA
Operating Supply Voltage 8 V ~ 16.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting Style SMD/SMT
Package 48-WFQFN Exposed Pad
Manufacturer Device Package 48-TQFN (7x7)
Win Source Part Number 021217-MAX17126ETM+
Ultra Librarian 3D Model Ultra Librarian MAX17126ETM+ CAD Model

Description

Maxim Integrated's MAX17126ETM+ Product Overview

The MAX17126ETM+ from Maxim Integrated is a highly integrated power-management IC, specifically designed to cater to the needs of thin-film transistor (TFT) liquid-crystal displays (LCDs) utilized in notebook computers and monitors. This advanced chip is an optimal solution for driving both the display panel's source drivers and the gate drivers, ensuring efficient and reliable operation of the display system.

At the heart of the MAX17126ETM+ lies its ability to provide multiple regulated voltage rails, which are critical for the proper functioning of the LCD panel. It features a high-performance step-up regulator that supplies the positive analog supply voltage for the source drivers. Additionally, it includes a positive charge pump and a regulated negative charge pump for gate-on and gate-off supplies respectively. These features allow for precise control over the panel's row drivers, which is vital for maintaining image quality and preventing issues such as flickering or ghosting.

The MAX17126ETM+ also boasts an integrated high-voltage stress monitor, which plays a crucial role in protecting the panel by monitoring the high-voltage outputs. If an over-voltage condition is detected, the device responds swiftly to safeguard the panel's delicate circuitry. Moreover, the product incorporates a proprietary control scheme that minimizes electromagnetic interference (EMI), an important consideration for maintaining the integrity of nearby electronic components and compliance with regulatory standards.

For ease of integration, the MAX17126ETM+ comes in a compact, 40-pin thin QFN package with a 5mm x 5mm footprint, making it suitable for space-constrained applications. The device operates over a wide temperature range, ensuring consistent performance under varying environmental conditions.

In summary, the MAX17126ETM+ is a versatile and robust solution for powering advanced LCD panels. Its integration of multiple voltage regulators, high-voltage stress monitoring, and EMI reduction capabilities make it a top choice for manufacturers looking to enhance the performance and reliability of their display products.

You May Also Be Interested in

Analog Devices Inc.
IC WIRELESS POWER RECEIVER 52WLP
Lowest to $29.3234
Silergy Corp
QFN-25(4x4) Power Management - Specialized RoHS
Lowest to $2.3284
Texas Instruments
AUTOMOTIVE USB TYPE-C PD CONTROL
Lowest to $9.8956
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $18.8608
Analog Devices Inc.
USB TYPE C CC/PD IC
Need more? Email Us
Texas Instruments
INTEGRATED POWER MANAGEMENT (PMI
Lowest to $2.7650
Analog Devices Inc.
DUAL LDO WITH I2C FOR PHANTOM AN
Lowest to $2.0956
Maxim Integrated
QFN-20(3.5x3.5) Power Management - Specialized RoHS
Lowest to $8.1493
NXP / Nexperia
PROGRAMMABLE SOLENOID CONTROLLER
Lowest to $16.0075

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.9147 $62.7441
7+ $17.1610 $120.1270
11+ $16.6251 $182.8761
15+ $16.0880 $241.3200
19+ $15.5521 $295.4899
25+ $13.9432 $348.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,300 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess