EN
  • EN
  • DE

MAX1712EEG-TG096

Part No MAX1712EEG-TG096
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Win Source Part Number 311108-MAX1712EEG-TG096
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1712EEG-TG096 CAD Model

Description

The MAX1712EEG-TG096 is a cutting-edge power management solution from Maxim Integrated, a renowned leader in the design and manufacturing of analog and mixed-signal integrated circuits. This component is specifically engineered to cater to the demanding requirements of high-performance electronic systems, delivering efficient and reliable power regulation with its advanced features and compact design.

Key Features

  • Dual-Step-Down Controller: The MAX1712EEG-TG096 is equipped with a dual-step-down controller that enables the simultaneous regulation of two independent voltage rails, providing versatility in power management for complex systems.
  • High Efficiency: With its high efficiency, this device ensures minimal power loss during operation, which is crucial for battery-powered applications where energy conservation is paramount.
  • Adjustable Output Voltage: Users have the flexibility to adjust the output voltage to meet the specific needs of their application, ensuring compatibility with a wide range of electronic components and systems.
  • Overcurrent Protection: The built-in overcurrent protection feature safeguards the device and the system it powers from damage due to excessive current, enhancing the overall reliability and longevity of the product.
  • Thermal Management: The MAX1712EEG-TG096 is designed with thermal management in mind, maintaining optimal operating temperatures even under high load conditions.

Applications

The versatile nature of the MAX1712EEG-TG096 makes it suitable for a broad spectrum of applications, including but not limited to:

  • Notebook Computers
  • Desktop Computers
  • Graphic Cards
  • Networking and Telecommunication Equipment
  • Portable Electronics

Quality and Reliability

Maxim Integrated is committed to delivering products that meet the highest standards of quality and reliability. The MAX1712EEG-TG096 is no exception, as it undergoes rigorous testing and quality control measures to ensure it performs to the expectations of the most demanding applications.

Conclusion

With its robust feature set and dependable performance, the MAX1712EEG-TG096 from Maxim Integrated stands as an exemplary solution for power management challenges. Whether for consumer electronics, industrial systems, or sophisticated computing hardware, this product offers the efficiency, flexibility, and protection required to maintain stable and reliable operations.

You May Also Be Interested in

Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
ON Semiconductor
ANA CUSTOM (DAIMCHRY/MOT) / PMIC
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
Diodes Incorporated
IC ACDC PSR ACCEL / PMIC
Lowest to $0.0497
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC PMU POWER/AUDIO 100-CTBGA
Lowest to $4.8972
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.9857 $63.8856
18+ $6.5523 $117.9414
28+ $6.3479 $177.7412
38+ $6.1434 $233.4492
49+ $5.9390 $291.0110
66+ $5.3246 $351.4236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess