EN
  • EN
  • DE

MAX1714AEEP-TG068

Part No MAX1714AEEP-TG068
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description HIGH-SPEED STEP-DOWN CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series Quick-PWM™
Package Bulk
Product Status Active
Applications Controller, Notebook Power System
Voltage - Input 2V ~ 5.5V, 4.5V ~ 28V
Number of Outputs 1
Voltage - Output 1V ~ 2.5V, 3.3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SSOP (0.154", 3.90mm Width)
Supplier Device Package 20-QSOP
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 208911-MAX1714AEEP-TG068
Ultra Librarian 3D Model Ultra Librarian MAX1714AEEP-TG068 CAD Model

Description

The MAX1714AEEP-TG068 is a high-performance, step-down controller from Maxim Integrated, designed to provide precise voltage regulation and power management. This robust component is ideal for a wide array of applications, including computing systems, networking equipment, and portable devices, where efficient power conversion and small form factor are essential.

Key Features

  • High Efficiency: The MAX1714AEEP-TG068 offers excellent power conversion efficiency, which is crucial for maintaining the longevity of battery-powered devices and for reducing heat generation in high-power systems.
  • Versatile Voltage Regulation: This controller supports a wide range of output voltages, making it suitable for various digital circuits that require different voltage levels.
  • Adjustable Switching Frequency: Users can set the switching frequency according to their specific needs, allowing for a balance between efficiency and component size.
  • Overcurrent Protection: The built-in overcurrent protection ensures that the device and the system are safeguarded against excessive currents that could cause damage.
  • Thermal Management: Thermal protection features prevent the device from operating beyond safe temperature limits, thereby ensuring reliability and safety.

Product Specifications

Parameter Value Output Voltage Adjustable Switching Frequency Adjustable Package Type QSOP-20 Operating Temperature -40°C to +85°C

Applications

The versatile nature of the MAX1714AEEP-TG068 makes it a prime choice for a diverse range of applications. It is particularly suitable for:

  • High-density computing systems
  • Networking and telecommunications equipment
  • Portable and battery-operated devices
  • Industrial power systems

With its robust feature set and flexible design, the MAX1714AEEP-TG068 from Maxim Integrated stands out as a reliable solution for advanced power management challenges.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess