EN
  • EN
  • DE

MAX1544ETL+TS

Part No MAX1544ETL+TS
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 310997-MAX1544ETL+TS
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1544ETL+TS CAD Model

Description

The MAX1544ETL+TS from Maxim Integrated is a high-performance, versatile power-management integrated circuit (PMIC) designed to meet the demanding requirements of complex electronic systems. This advanced chip is ideal for applications requiring efficient and reliable power regulation, including portable devices, computing systems, and industrial equipment.

Key Features

  • Multi-Phase Operation: The MAX1544ETL+TS utilizes a multi-phase operation to deliver high-current output with excellent thermal performance and reduced system noise.
  • High Efficiency: With its integrated synchronous rectification and low on-resistance MOSFETs, this PMIC achieves high efficiency, which is crucial for extending battery life in portable applications.
  • Flexible Voltage Regulation: It offers a wide input voltage range and supports various output voltage configurations, making it suitable for powering multiple rails in a system.
  • Programmable Switching Frequency: The device allows for programmable switching frequencies, enabling optimization between efficiency and component size.
  • Thermal Management: Enhanced thermal management features help to maintain performance and protect the device under high power operation conditions.
  • Power Sequencing: Integrated power sequencing can simplify system design by controlling the power-up and power-down order of different system components.

Applications

  • Notebook Computers
  • Tablets and Mobile Devices
  • Networking and Telecommunications Equipment
  • Industrial Controllers
  • Embedded Systems

The MAX1544ETL+TS is housed in a compact, lead-free, 40-pin thin QFN package, which minimizes the footprint on the PCB and is suitable for space-constrained applications. Its robust design ensures reliable operation over a wide temperature range, making it a preferred choice for systems exposed to harsh environments.

With Maxim Integrated's commitment to quality and long-term reliability, the MAX1544ETL+TS is a prime choice for designers looking to incorporate a dependable power management solution into their products. Its combination of efficiency, flexibility, and advanced features make it a valuable component in any power-sensitive application.

You May Also Be Interested in

Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.9081 $66.7835
75+ $1.5662 $117.4650
115+ $1.5165 $174.3975
160+ $1.4680 $234.8800
205+ $1.4195 $290.9975
275+ $1.2717 $349.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess