EN
  • EN
  • DE

MAX1714AEEP-TG069

Part No MAX1714AEEP-TG069
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description Contact for details
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1075056-MAX1714AEEP-TG069
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX1714AEEP-TG069 CAD Model

Description

Maxim Integrated MAX1714AEEP-TG069 Product Overview

The MAX1714AEEP-TG069 is a high-performance, step-down controller from Maxim Integrated, designed to deliver precise voltage regulation and power management for a wide range of applications. This advanced power solution is engineered to meet the stringent requirements of modern electronic devices, providing efficient power conversion with exceptional accuracy and reliability.

Key Features

  • High-Efficiency Step-Down Controller: The MAX1714AEEP-TG069 is optimized for converting higher input voltages to lower output voltages with minimal power loss, making it ideal for battery-powered devices where energy efficiency is crucial.
  • Adjustable Output Voltage: This flexible controller allows users to set the output voltage to their specific needs, ensuring compatibility with a variety of components and systems.
  • Wide Input Voltage Range: Catering to diverse power requirements, the device supports a broad input voltage range, accommodating different power sources and operational conditions.
  • Low Quiescent Current: The low quiescent current of the MAX1714AEEP-TG069 helps to extend battery life in portable applications, making it an energy-efficient choice for mobile devices.
  • Thermal Protection: Built-in thermal protection safeguards the device and the system it powers from damage due to overheating, enhancing the product's longevity and reliability.
  • Compact Packaging: The device is offered in a compact, surface-mount package, allowing for a minimal footprint on PCBs and making it suitable for space-constrained applications.

Applications

The MAX1714AEEP-TG069 is versatile and can be used in a variety of applications, including but not limited to:

  • Notebook Computers
  • PDAs and Mobile Phones
  • Portable Media Players
  • Networking and Telecommunications Equipment
  • Point-of-Load Power Supplies

Conclusion

Maxim Integrated's MAX1714AEEP-TG069 step-down controller is a robust power management solution that combines performance, versatility, and reliability. Its advanced features and compact design make it an excellent choice for designers seeking to optimize power efficiency and performance in their next-generation electronic products.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess