EN
  • EN
  • DE

MAX1714ETQ

Part No MAX1714ETQ
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311116-MAX1714ETQ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1714ETQ CAD Model

Description

Maxim Integrated MAX1714ETQ Overview

The MAX1714ETQ from Maxim Integrated is a high-performance, step-down controller designed for generating the core supply voltage required by high-speed microprocessors. This advanced controller operates at a high frequency, enabling the use of small surface-mount components that save board space and reduce overall cost.

Key Features

  • High Efficiency: The MAX1714ETQ is engineered to provide high efficiency, which is crucial for maintaining low power consumption and reducing heat generation within electronic systems.
  • Adjustable Output Voltage: The output voltage is adjustable, allowing for a high degree of flexibility to meet the requirements of various microprocessors and digital ICs.
  • Quick-PWM™ Control: This device features Maxim Integrated's proprietary Quick-PWM control for the fastest transient response. This is particularly important for maintaining stable operation in dynamic load conditions.
  • Power-Good Output: It includes a power-good (PGOOD) output that provides a system-ready signal for other components, enhancing system reliability.
  • Overcurrent Protection: The controller offers robust overcurrent protection that helps to safeguard the device and the system it controls from damage due to excessive current draw.
  • Compact Package: Housed in a 48-pin thin QFN (TQFN) package, the MAX1714ETQ minimizes the footprint on the PCB, which is ideal for space-constrained applications.

Applications

The MAX1714ETQ is particularly suitable for powering CPUs, DSPs, and core logic in:

  • Notebooks and laptops
  • Desktop computers
  • Network servers
  • Telecommunications equipment

Technical Specifications

With an input voltage range of 5V to 28V, the MAX1714ETQ can accommodate a wide array of power sources. Its output voltage can be adjusted from 0.7V to 5.5V, which covers the core voltage requirements of most modern microprocessors. The device operates at a switching frequency of up to 300kHz, allowing the use of small inductors and capacitors to minimize noise and ripple.

The MAX1714ETQ from Maxim Integrated stands out as a reliable and efficient solution for demanding applications where precise voltage regulation and fast transient response are critical.

You May Also Be Interested in

Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess