EN
  • EN
  • DE

MAX1717EEG-TG068

Part No MAX1717EEG-TG068
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description DYNAMICALLY ADJUSTABLE, SYNCHRON
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Active
Applications Controller, Notebook Power System
Voltage - Input 2V ~ 5.5V, 4.5V ~ 28V
Number of Outputs 1
Voltage - Output 0.925V ~ 2V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 24-SSOP (0.154", 3.90mm Width)
Supplier Device Package 24-QSOP
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 208928-MAX1717EEG-TG068
Ultra Librarian 3D Model Ultra Librarian MAX1717EEG-TG068 CAD Model

Description

MAX1717EEG-TG068 - Voltage Regulator IC from Maxim Integrated

The MAX1717EEG-TG068 is a high-performance, step-down voltage regulator IC designed and manufactured by Maxim Integrated, a renowned leader in the development of integrated circuits. This voltage regulator offers a compact, efficient, and reliable solution for applications requiring precise voltage control and power management.

This IC is capable of delivering an adjustable output voltage that can be set by external resistors, making it highly versatile for various design requirements. The MAX1717EEG-TG068 operates over a wide input voltage range, making it suitable for systems that experience fluctuations in supply voltage, ensuring a stable output regardless of input conditions.

One of the key features of the MAX1717EEG-TG068 is its high efficiency, which helps to reduce power loss and improve overall system performance. This is particularly important in battery-powered devices where extending the battery life is critical. The regulator also includes a range of protective features such as over-temperature protection, over-current protection, and under-voltage lockout, which help to safeguard the system against various fault conditions.

The MAX1717EEG-TG068 is available in a thermally enhanced 24-pin QSOP package, which ensures excellent thermal performance and makes it easy to integrate into a variety of electronic assemblies. Its compact size and low-profile nature make it an ideal choice for space-constrained applications such as laptops, portable devices, and telecommunications equipment.

With its precision voltage regulation, robust protection features, and high efficiency, the MAX1717EEG-TG068 from Maxim Integrated stands out as a top-tier solution for designers looking to optimize their power management systems. Whether used in consumer electronics, industrial applications, or networking hardware, this voltage regulator IC promises to deliver reliable performance in a diverse range of applications.

For detailed specifications, application notes, and additional resources, designers and engineers are encouraged to consult the datasheet and technical documentation provided by Maxim Integrated.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.7628 $63.8140
12+ $10.4724 $125.6688
18+ $10.1455 $182.6190
24+ $9.8175 $235.6200
31+ $9.4906 $294.2086
41+ $8.5089 $348.8649
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,030 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess