EN
  • EN
  • DE

MAX1718BEEI+T

Part No MAX1718BEEI+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description NOTEBOOK CPU STEP-DOWN CONTROLLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series Quick-PWM™
Package Tape & Reel
Product Status Active
Applications Controller, Intel IMVP-2™
Voltage - Input 4.5V ~ 5.5V
Number of Outputs 1
Voltage - Output 0.6V ~ 1.75V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 28-SSOP (0.154", 3.90mm Width)
Supplier Device Package 28-QSOP
Base Product Number MAX1718
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075058-MAX1718BEEI+T
Ultra Librarian 3D Model Ultra Librarian MAX1718BEEI+T CAD Model

Description

The MAX1718BEEI+T from Maxim Integrated is a high-performance, step-down controller designed for precision voltage regulation in a variety of applications. This advanced component is engineered to deliver efficient power conversion with its adjustable output voltage, making it an ideal choice for powering CPUs, GPUs, and other logic devices that require a stable and precise power supply.

Key Features

  • Adjustable Output Voltage: The device offers an adjustable output voltage range, which can be finely tuned to meet the specific needs of the application, ensuring optimal performance and compatibility with a wide range of microprocessors.
  • High Efficiency: With its advanced design, the MAX1718BEEI+T operates with high efficiency, reducing power loss and heat generation, thereby extending the life of the product and the overall system.
  • Digital Soft-Start: The inclusion of a digital soft-start feature minimizes inrush current during startup, providing a smooth ramp-up to the operating voltage and protecting the device and downstream components from stress.
  • Power-Good Output: The power-good output signal provides a real-time indication of the output voltage status, allowing for system monitoring and additional control functionality.
  • Overvoltage Protection: Built-in overvoltage protection safeguards the device and the load from potential damage caused by voltage spikes or irregularities.

Applications

The MAX1718BEEI+T is versatile and can be employed in a variety of applications, including but not limited to:

  • Notebook computers
  • Desktop computers
  • Servers
  • Graphics cards
  • Embedded systems

Technical Specifications

With a wide input voltage range and the ability to drive large load currents, the MAX1718BEEI+T is both powerful and precise. Its small form factor and surface-mount package make it suitable for compact designs without compromising on performance.

Quality and Reliability

Maxim Integrated is known for its commitment to quality and reliability, and the MAX1718BEEI+T is no exception. This product is manufactured to the highest standards to ensure consistent performance and longevity, making it a reliable choice for critical applications where failure is not an option.

You May Also Be Interested in

Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess