EN
  • EN
  • DE

MAX34446ETL+T

Part No MAX34446ETL+T
Manufacturer Maxim Integrated
Catalog PMIC - Supervisors
Description Detects and Records Out-of-Range Power-Supply Conditions to Determine Failure or Misuse
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Maximum Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Mount Surface Mount
Number of Channels 4
Number of Pins 40
Number of Voltages Monitored 4
Operating Supply Current 3 mA
Packaging Tape & Reel (TR)
RoHS Compliant
Win Source Part Number 1075303-MAX34446ETL+T
Categories PMIC - Supervisors
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX34446ETL+T CAD Model

Description

Maxim Integrated's MAX34446ETL+T Power Management IC

The MAX34446ETL+T is a sophisticated power management integrated circuit (PMIC) designed by Maxim Integrated, a leader in the development of innovative analog and mixed-signal products. This PMIC is engineered to deliver precise power control and monitoring, making it an ideal solution for a wide range of applications including servers, networking equipment, and telecommunications systems.

At the heart of the MAX34446ETL+T is its ability to provide accurate voltage, current, and power measurement capabilities. This enables system designers to optimize power efficiency, enhancing the performance of their systems while reducing overall energy consumption. The device supports a wide input voltage range, catering to various power supply configurations and ensuring compatibility with different system architectures.

The PMIC incorporates a digital interface that allows for seamless communication with the host system's microcontroller or processor. Through this interface, system operators can access real-time data on power usage, enabling them to make informed decisions regarding system management and potential optimizations. The digital interface also facilitates the configuration of the device, allowing for customization to meet specific application requirements.

The MAX34446ETL+T is characterized by its small footprint, provided in a compact 40-pin TQFN package, which makes it suitable for space-constrained applications. This small form factor, combined with its high level of integration, helps to minimize the need for additional components, simplifying the design process and reducing overall system costs.

Maxim Integrated has designed the MAX34446ETL+T with reliability in mind. It features built-in protection mechanisms such as over-voltage, under-voltage, and over-temperature protection, safeguarding the system against potential damage caused by abnormal operating conditions. This ensures long-term stability and reliability, which is crucial for mission-critical systems where downtime is not an option.

In summary, the MAX34446ETL+T from Maxim Integrated is a versatile and reliable power management solution that offers precise monitoring and control, efficient communication, and robust protection features. Its compact size and high level of integration make it an excellent choice for designers looking to enhance the power efficiency and reliability of their advanced electronic systems.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.3897
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Micrel
MICRO-POWER LOW VOLTAGE SUPERVIS / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.6722
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.4137
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT89-3
Lowest to $0.2813
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess