EN
  • EN
  • DE

MAX1718BEEI

Part No MAX1718BEEI
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Notebook CPU Step-Down Controller for Intel Mobile Voltage Positioning IMVP-II
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Controllers
Manufacturer Maxim Integrated
Win Source Part Number 311121-MAX1718BEEI
Ultra Librarian 3D Model Ultra Librarian MAX1718BEEI CAD Model

Description

Maxim Integrated's MAX1718BEEI Step-Down Controller

The MAX1718BEEI is a high-performance, step-down controller designed by Maxim Integrated, a renowned leader in the development of integrated circuits for the analog and mixed-signal markets. This advanced controller is specifically engineered to deliver precise voltage regulation and high efficiency, making it an ideal choice for powering CPUs, GPUs, and other high-performance microprocessors.

At the heart of the MAX1718BEEI's capabilities is its sophisticated architecture, which enables it to provide a variable output voltage that is accurately regulated to within ±1% over temperature, line, and load variations. This precision is critical in maintaining the stability and performance of the sensitive electronic components it powers.

The device operates at a high switching frequency that can be adjusted up to 300kHz, allowing for the use of smaller, more cost-effective inductors and capacitors, which in turn can lead to a more compact overall power supply design. This feature, combined with its high-efficiency operation, makes the MAX1718BEEI particularly suitable for space-constrained applications where thermal management is a key consideration.

One of the standout features of the MAX1718BEEI is its active current limit, which provides protection against overcurrent conditions. This helps to safeguard the power supply and the load from potential damage, enhancing the reliability and longevity of the system. Additionally, the device includes a soft-start feature that minimizes inrush current during startup, contributing to the safe and smooth operation of the power supply.

The MAX1718BEEI comes in a compact QSOP-28 package, which is designed to minimize the footprint on the PCB and is suitable for automated assembly processes. Its comprehensive set of features and protections, along with Maxim Integrated's reputation for quality and performance, make the MAX1718BEEI an excellent choice for designers seeking a robust and efficient power management solution for their high-performance computing applications.

For detailed technical specifications, application notes, and support documentation, designers and engineers are encouraged to visit Maxim Integrated's official website or contact their local Maxim Integrated distribution partner.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $1.7463
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.6946 $62.6406
25+ $4.6724 $116.8100
39+ $4.5264 $176.5296
53+ $4.3805 $232.1665
69+ $4.2345 $292.1805
92+ $3.7964 $349.2688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,100 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess