Maxim Integrated MAX1718EEI+ Adjustable Output Notebook CPU Power-Supply Controller
The MAX1718EEI+ from Maxim Integrated is a highly sophisticated and efficient power-supply controller designed specifically for notebook computers. This advanced component is essential for managing the power requirements of modern CPUs, ensuring that they operate at optimal performance levels while maintaining energy efficiency.
Key Features:
- High Performance: The MAX1718EEI+ offers a quick transient response and accurate power regulation, which is crucial for the demanding power management of notebook CPUs.
- Adjustable Output: It provides an adjustable output voltage, which can be precisely tuned to meet the specific needs of the CPU, enhancing the system's flexibility and compatibility with various processors.
- Efficiency: Designed with power efficiency in mind, this controller helps to extend battery life in portable applications, making it an ideal choice for mobile computing.
- Dual-Phase Operation: The device supports dual-phase operation, which reduces input and output ripple, improves efficiency, and allows for smaller, lighter components.
- System Protection: It includes a comprehensive set of protection features such as overvoltage protection, thermal protection, and under-voltage lockout, ensuring the system's safety and reliability.
Applications:
The MAX1718EEI+ is ideally suited for power management in notebook computers, but it is also versatile enough to be used in other portable electronic devices requiring efficient CPU power supply control.
Technical Specifications:
- Package Type: QSOP-28
- Operating Temperature Range: -40°C to +85°C
- Number of Outputs: 1
- Output Voltage: Adjustable
- Output Current: Up to 20A with proper cooling
The MAX1718EEI+ is an example of Maxim Integrated's commitment to providing innovative, high-quality power management solutions. Its advanced features and reliable performance make it a top choice for designers and engineers looking to optimize the power supply systems of notebook computers and other portable electronic devices.