EN
  • EN
  • DE

MAX1721

Part No MAX1721
Manufacturer Maxim Integrated
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1130+
Reference case MSOP-8
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
Win Source Part Number 724985-MAX1721
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1721 CAD Model

Description

Maxim Integrated's MAX1721: A High-Efficiency, Synchronous Boost Converter

The MAX1721 from Maxim Integrated is a state-of-the-art synchronous boost converter that offers a compact and efficient solution for power management requirements. Designed to increase battery life and reduce power consumption, this device is an ideal choice for portable electronics, wearables, and other battery-powered applications.

Featuring a wide input voltage range from 0.4V to 5.5V, the MAX1721 can start up with a low input voltage and continue to operate down to 0.7V after startup, making it perfect for devices powered by single-cell batteries. The output voltage is adjustable up to 5V, which allows for flexibility in powering a variety of circuits and systems.

The MAX1721 integrates MOSFETs that provide high efficiency and reduce the need for external components. The device's 2MHz switching frequency minimizes the size of external components, further conserving space on the PCB. This high switching frequency also allows for a fast transient response, ensuring stable operation during sudden load changes.

In terms of safety features, the MAX1721 includes overvoltage protection, which prevents damage to downstream components if the output exceeds the preset threshold. Additionally, the device has built-in overtemperature protection to safeguard against excessive heat during operation.

The converter operates in a pulse frequency modulation (PFM) mode under light loads, which significantly improves efficiency by reducing quiescent current. This feature is particularly beneficial for extending battery life in portable devices. For applications requiring low-noise operation, the MAX1721 can be configured to run in a forced fixed-frequency mode.

The MAX1721 is available in a small, 6-pin thin SOT23 package, making it an excellent choice for space-constrained applications. Its advanced features and compact design make the MAX1721 a versatile component that enhances the performance and reliability of a wide range of electronic devices.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2278 $61.3900
115+ $1.0072 $115.8280
180+ $0.9760 $175.6800
245+ $0.9436 $231.1820
320+ $0.9125 $292.0000
425+ $0.8189 $348.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess