EN
  • EN
  • DE

MAX17220ELT+T

Part No MAX17220ELT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 60-nA quiescent current bi-directional buck/boost converter with bypass mode 12-WSON -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Height 800 µm
Max Duty Cycle 75 %
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 85 °C
Max Power Dissipation 357.8 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 400 mV
Nominal Supply Current 100 pA
Number of Outputs 1
Number of Pins 6
Output Current 225 mA
Output Voltage 5 V
Packaging Cut Tape
RoHS Compliant
Switching Frequency 2 MHz
Topology Boost
Win Source Part Number 966132-MAX17220ELT+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17220ELT+T CAD Model

Description

Maxim Integrated's MAX17220ELT+T NanoPower Boost Converter

The MAX17220ELT+T from Maxim Integrated is a highly efficient, compact, NanoPower synchronous boost converter designed for applications where power efficiency and battery life are critical. This device is ideal for battery-powered solutions, as it extends the life of the battery with its advanced power management features and low quiescent current.

With an input voltage range of 0.4V to 5.5V, the MAX17220ELT+T can operate from a single-cell battery or other low voltage sources, making it versatile for a variety of power supply configurations. It is capable of delivering up to 225mA with a 3.3V output from a 1.8V input, ensuring reliable performance for devices such as wearables, medical devices, wireless sensors, and portable electronics.

The boost converter integrates True Shutdown™ mode, which disconnects the output from the input with no forward or reverse current, ensuring minimal power consumption when the device is turned off. Additionally, the device features a 1.5µA ultra-low quiescent current that contributes to a longer battery life, especially in standby or idle modes.

The MAX17220ELT+T is designed with an internal synchronous rectifier, which enhances efficiency by eliminating the need for an external Schottky diode. This also helps to reduce the overall component count, saving space on the PCB. The device supports selectable Pulse Frequency Modulation (PFM) mode for improved efficiency at light loads, as well as a fixed 1.1MHz switching frequency that allows for the use of small, low-cost inductors and ceramic capacitors.

The compact package of the MAX17220ELT+T, a tiny 6-pin WLP (Wafer-Level Package), is perfect for space-constrained applications. The device also includes a variety of protection features such as overvoltage protection, short-circuit protection, and thermal shutdown, ensuring reliable operation under various conditions.

Overall, the MAX17220ELT+T is a powerful solution for designers looking to maximize battery life, minimize space, and enhance the efficiency of their power supply designs. Its robust feature set and ease of integration make it a go-to choice for a wide range of low-power applications.

You May Also Be Interested in

Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Texas Instruments
IC REG BUCK ADJ 1A SOT563-6 / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 1A SOT-563, SOT-666
Lowest to $0.1062
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down/Step Up 700kHz Automotive 38-Pin TSSOP EP Tube
Lowest to $12.6752
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.2649
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Analog Devices Inc.
IC REG BUCK ADJ 2.3A 36QFN / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 2.3A 36-WFQFN, 26 Leads, Exposed Pad
Lowest to $14.3922
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Analog Devices Inc.
POLYPHSYNC BOOST CNTR / Boost Regulator Positive Output Step-Up I²C, PMBus, SMBus DC-DC Controller IC 36-QFN (5x6)
Lowest to $11.2800

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3413 $53.6520
95+ $1.1006 $104.5570
145+ $1.0662 $154.5990
195+ $1.0318 $201.2010
255+ $0.9974 $254.3370
340+ $0.8942 $304.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,620 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess