EN
  • EN
  • DE

MAX17225ELT+T

Part No MAX17225ELT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 60-nA quiescent current bi-directional buck/boost converter with bypass mode 12-WSON -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Evaluation Kit Yes
Height 800 µm
Max Duty Cycle 75 %
Max Junction Temperature (Tj) 150 °C
Maximum Operating Temperature 125 °C
Max Power Dissipation 357.8 mW
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 950 mV
Nominal Supply Current 100 pA
Number of Outputs 1
Number of Pins 6
Output Current 1 A
Output Voltage 5 V
Packaging Cut Tape
RoHS Compliant
Switching Frequency 2.5 MHz
Topology Boost
Win Source Part Number 1075059-MAX17225ELT+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17225ELT+T CAD Model

Description

Maxim Integrated's MAX17225ELT+T NanoPower Boost Converter

The MAX17225ELT+T from Maxim Integrated is a remarkable energy-efficient boost converter that is part of their NanoPower™ series. This compact device is specifically designed to extend the battery life of portable and wearable electronics by providing ultra-low quiescent current and high efficiency across a broad load range.

Key Features

  • Ultra-Low Quiescent Current: The MAX17225ELT+T boasts an incredibly low quiescent current of just 300nA, which is ideal for battery-powered applications where energy conservation is paramount.
  • Wide Input Voltage Range: With an input voltage range of 0.4V to 5.5V, this boost converter is versatile and can operate from a variety of energy sources, including single-cell batteries.
  • Adjustable Output Voltage: The output voltage is adjustable up to 5V, allowing for a wide range of applications and ensuring compatibility with various electronics that require different operating voltages.
  • High Efficiency: The device provides excellent efficiency, up to 95%, which is crucial for prolonging battery life in portable devices.
  • Small Package: The MAX17225ELT+T comes in a tiny 6-pin θTDFN package, making it an ideal solution for space-constrained applications.
  • True Shutdown™: It features a True Shutdown mode that disconnects the output from the input with no forward or reverse current, ensuring minimal power consumption when turned off.

Applications

This boost converter is suitable for a wide range of products, including but not limited to:

  • Wearable Devices
  • Wireless Sensors
  • Energy Harvesting Systems
  • Medical Devices
  • Portable Electronics

The MAX17225ELT+T is an excellent choice for designers looking to optimize power consumption without sacrificing performance. Its small size, high efficiency, and low quiescent current make it a go-to component for extending the operational lifespan of battery-powered devices. Maxim Integrated's commitment to quality and innovation is evident in this boost converter, making it a reliable and valuable addition to any power management solution.

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Need more? Email Us
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553
Richtek USA Inc.
IC REG BUCK ADJUSTABLE 6A 20VQFN / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 6A 20-VFQFN Exposed Pad
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Analog Devices Inc.
DC/DC Cntrlr Single-OUT Step Down 850kHz Automotive 24-Pin QFN EP Tube
Lowest to $25.7577
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.4410 $54.4100
23+ $4.4644 $102.6812
35+ $4.3249 $151.3715
48+ $4.1854 $200.8992
62+ $4.0459 $250.8458
83+ $3.6273 $301.0659
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess