EN
  • EN
  • DE
  • IT

MAX17233ETIR+

Part No MAX17233ETIR+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Eliminates External Components and Reduces Total Cost | IC REG BUCK 3.3V/5V DL 28TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tube
Function Step-Down
Topology Buck
Output Type Fixed
Number of Outputs 2
Voltage - Input (Minimum) 3.5V
Voltage - Input (Maximum) 36V
Min/Fixed Output Voltage 3.3V, 5V
Switching Frequency 1MHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 28-WFQFN Exposed Pad
Supplier Device Package 28-TQFN (4x4)
Family Part Number MAX17233
Manufacturer Pack Quantity 60
MSL Level 1 (Unlimited)
Win Source Part Number 1212396-MAX17233ETIR+
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17233ETIR+ CAD Model

Description

Maxim Integrated MAX17233ETIR+ Step-Up DC-DC Converter

Introducing the MAX17233ETIR+ from Maxim Integrated, a high-efficiency, synchronous step-up (boost) DC-DC converter designed to meet the needs of a wide range of applications. This compact and powerful integrated circuit is capable of delivering a continuous output current of up to 2A with an input voltage range of 2.5V to 5.5V, making it an ideal choice for battery-powered devices, portable electronics, and other low-voltage systems.

The MAX17233ETIR+ boasts an adjustable output voltage range from 2.5V to 5.5V, allowing designers to tailor the output to the specific needs of their application. This flexibility is further enhanced by the device's high switching frequency of 1.2MHz, which enables the use of small, low-cost inductors and capacitors, thereby reducing the overall footprint and bill of materials.

One of the key features of the MAX17233ETIR+ is its True Shutdown™ mode, which provides a true disconnection between the input and output during shutdown, ensuring minimal current draw and preserving battery life. Additionally, the device offers a peak efficiency of 95%, minimizing power losses and ensuring efficient operation across a wide load range.

Safety and reliability are paramount in any power management solution, and the MAX17233ETIR+ incorporates several protective features to ensure stable operation. These include overvoltage protection, overcurrent protection, and thermal shutdown. The IC also provides a Power Save Mode for improved efficiency at light loads, further extending battery life in portable applications.

The MAX17233ETIR+ is available in a compact, 16-pin TQFN package with an exposed pad for enhanced thermal performance. This small form factor, combined with its high level of integration, makes it an excellent choice for space-constrained applications where board real estate is at a premium.

Whether you're designing power supplies for handheld devices, IoT sensors, or any other portable electronics, the MAX17233ETIR+ from Maxim Integrated offers the performance, efficiency, and reliability you need to power your innovations.

You May Also Be Interested in

Maxim Integrated
IC REG BUCK ADJ/1V 3A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 8A 10VQFN
Lowest to $2.8523
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Richtek USA Inc.
IC REG BUCK ADJ 8A 18VQFN
Lowest to $2.9105
Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Richtek USA Inc.
IC REG BUCK ADJ 3.5A 8SOP
Lowest to $5.2389
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BCK ADJ/1V 2.5A 16TSSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess