EN
  • EN
  • DE

MAX1733EUK-TG05

Part No MAX1733EUK-TG05
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description Buck Switching Regulator IC Positive Adjustable 1.25V 1 Output 250mA SC-74A, SOT-753
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer Maxim Integrated
Packaging Reel(TR)
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 2.7V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.25V
Voltage - Output (Max) 2V
Current - Output 250mA
Frequency - Switching 1.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Style SMD/SMT
Package SC-74A, SOT-753
Manufacturer Device Package SOT-23-5
Win Source Part Number 110126-MAX1733EUK-TG05
Ultra Librarian 3D Model Ultra Librarian MAX1733EUK-TG05 CAD Model

Description

Maxim Integrated's MAX1733EUK-TG05: High-Efficiency, Low-Voltage Step-Up DC-DC Converter

Maxim Integrated presents the MAX1733EUK-TG05, a compact, high-efficiency step-up DC-DC converter that is designed to deliver a consistent and reliable power supply for low-voltage applications. This versatile component is ideal for portable devices that require a small form factor without compromising on performance.

The MAX1733EUK-TG05 operates from a 0.7V minimum start-up voltage, making it suitable for single-cell or dual-cell battery-powered applications such as personal digital assistants (PDAs), hand-held instruments, and wireless peripherals. It can deliver an adjustable output voltage from 2.5V to 5.5V, which allows for a wide range of uses in different electronic devices.

One of the key features of this step-up converter is its high efficiency, which can reach up to 96%. This is achieved through an internal synchronous rectifier and a low quiescent current, which helps to extend battery life in portable applications. The MAX1733EUK-TG05 also includes a low-battery detector that provides an early warning for battery replacement or recharge, ensuring continuous operation of the device it powers.

The converter is available in a tiny 5-pin SOT23 package, which is an excellent choice for space-constrained applications. It also includes a shutdown mode that reduces the supply current to less than 1µA, further conserving battery life when the device is not in active use.

In terms of protection, the MAX1733EUK-TG05 features overvoltage protection, which prevents damage to the device and the load in the event of an unexpected voltage surge. Additionally, it has a thermal overload protection circuit that shuts down the device to prevent overheating, ensuring safe operation under all conditions.

Overall, the MAX1733EUK-TG05 from Maxim Integrated is a highly reliable and efficient solution for boosting low voltages in modern electronic devices. Its small footprint, adjustable output, and protective features make it a top choice for engineers and designers looking to optimize the power management in compact, battery-powered applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess