EN
  • EN
  • DE

MAX15039ETG+T

Part No MAX15039ETG+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ/PROG 6A 24TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable (Programmable)
Number of Outputs 1
Minimum Input Voltage 2.9V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 0.6V (0.6V to 2.5V)
Maximum Output Voltage 4.95V
Output Current 6A
Frequency - Switching 500kHz to 2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 24-TQFN (4x4)
Win Source Part Number 118101-MAX15039ETG+T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX15039ETG+T CAD Model

Description

The MAX15039ETG+T from Maxim Integrated is a high-performance, low-dropout linear regulator designed to deliver a continuous output current of up to 3A. This voltage regulator is housed in a compact, 24-pin TQFN-EP package, making it an ideal choice for space-constrained applications where efficient power management is essential.

Key Features

  • High Output Current: Capable of delivering up to 3A of continuous output current, the MAX15039ETG+T is suitable for powering a wide range of devices, including FPGAs, DSPs, and other power-sensitive ICs.
  • Wide Input Voltage Range: With an input voltage range of 1.425V to 3.6V, this regulator can accommodate various power sources, including single-cell lithium-ion batteries or regulated 3.3V rails.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to the input voltage minus the dropout voltage, providing flexibility to match the voltage requirements of the load.
  • Low Dropout Voltage: The low dropout voltage ensures efficient operation, even when the input-to-output voltage differential is minimal, making the MAX15039ETG+T highly efficient in battery-powered applications.
  • Thermal Protection: Integrated thermal shutdown and current-limit protection features safeguard the device and the load from damage due to overheating and overcurrent conditions.
  • Power-Saving Mode: The regulator includes a power-saving mode that reduces quiescent current, extending battery life in portable applications.

Applications

The MAX15039ETG+T is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered devices
  • Networking and telecommunications equipment
  • Industrial control systems
  • Point-of-load power supplies

Summary

In conclusion, the MAX15039ETG+T from Maxim Integrated is a robust and reliable voltage regulator, offering high output current, a wide input voltage range, and adjustable output voltage. Its compact size, combined with power-saving features and protection mechanisms, makes it an excellent choice for designers looking to optimize power management in their next-generation electronic devices.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 2.5A 12WSON
Lowest to $29.3234
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.9776 $68.9328
7+ $18.8531 $131.9717
10+ $18.2640 $182.6400
14+ $17.6750 $247.4500
17+ $17.0859 $290.4603
23+ $15.3188 $352.3324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
In Stock: 2,100 pieces Factory Stock: 2,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess