EN
  • EN
  • DE

MAX17422ETL+

Part No MAX17422ETL+
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 702114-MAX17422ETL+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17422ETL+ CAD Model

Description

The MAX17422ETL+ is a highly efficient, synchronous step-down controller from Maxim Integrated, designed to deliver precise voltage regulation and optimal power management for a variety of applications. This advanced controller is suitable for use in compact and high-performance systems where space is at a premium and power efficiency is crucial.

Key Features

  • Wide Input Voltage Range: The device operates over a broad input voltage range from 4.5V to 36V, making it versatile for both low and high voltage applications.
  • Adjustable Output Voltage: The output voltage is adjustable down to 0.6V with a high accuracy of ±1%, ensuring precise power delivery for sensitive components.
  • Integrated MOSFETs: The MAX17422ETL+ includes internal high-side and low-side MOSFETs, which reduces external component count and simplifies design.
  • High Efficiency: With its synchronous rectification and low quiescent current, the device ensures high efficiency across a wide load range.
  • Thermal Protection: The controller is equipped with thermal shutdown protection, safeguarding the system against overheating.
  • Programmable Switching Frequency: The switching frequency can be programmed from 200kHz to 2.2MHz or synchronized to an external clock, allowing optimization for efficiency or component size.
  • Compact Package: Housed in a space-saving 40-pin TQFN package, the MAX17422ETL+ is ideal for space-constrained applications.

Applications

The MAX17422ETL+ is well-suited for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking devices
  • Industrial power supplies
  • Automotive infotainment and telematics

Summary

In summary, Maxim Integrated's MAX17422ETL+ step-down controller offers a robust power management solution with its high efficiency, adjustable output, and comprehensive protection features. Its compact form factor and versatility make it an excellent choice for designers looking to optimize power in their next-generation electronic systems.

You May Also Be Interested in

Maxim Integrated
IC DAC 16BIT 5V SERIAL 8-UMAX
Need more? Email Us
Maxim Integrated
Lowest to $4.1707
Maxim Integrated
IC DGT POT 10KOHM 256TAP 16TQFN
Lowest to $16.8087
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC DGTL POT DUAL 256TAP 16-TQFN
Lowest to $33.6163
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 4UCSP
Lowest to $12.3158
Maxim Integrated
IC DAC 13BIT V-OUT 44PLCC
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC REG LDO 5V 0.15A 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess