EN
  • EN
  • DE

MAX1744EUB-T

Part No MAX1744EUB-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10UMAX
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 36 V
Frequency - Switching Up to 330kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 1066598-MAX1744EUB-T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX1744EUB-T CAD Model

Description

Maxim Integrated MAX1744EUB-T Step-Down DC-DC Converter

The MAX1744EUB-T from Maxim Integrated is a high-efficiency, compact, step-down DC-DC converter designed to meet the needs of a variety of applications that require voltage reduction. This device is particularly well-suited for portable devices due to its small size and power-saving features. The MAX1744EUB-T operates over a wide input voltage range from 2.7V to 5.5V, making it versatile for battery-powered applications, including handheld devices, where the input voltage may vary.

One of the key features of the MAX1744EUB-T is its ability to deliver up to 600mA of output current while maintaining a high level of efficiency, which is essential for maximizing battery life. The converter's high switching frequency, which is up to 500kHz, allows for the use of small, low-cost inductors and capacitors, reducing the overall footprint and cost of the power supply design.

The device comes in a tiny, space-saving 10-pin µMAX package, which is ideal for space-constrained applications. Furthermore, the MAX1744EUB-T incorporates a range of protective features, including thermal overload protection, which ensures the device operates within safe temperature limits, and a current-limit feature that protects against short-circuit and over-current conditions.

With its high efficiency and low quiescent current, the MAX1744EUB-T also includes a shutdown mode that reduces the supply current to less than 1µA, further conserving power when the device is not in active use. This makes it an excellent choice for battery-operated equipment where power conservation is critical.

For design flexibility, the output voltage is adjustable from 1.25V to V<sub>IN - 0.3V, allowing the designer to tailor the output to the specific needs of the application. The MAX1744EUB-T's ability to provide a stable and regulated output voltage with high efficiency and low ripple makes it an excellent choice for powering sensitive electronic circuits.

In summary, the Maxim Integrated MAX1744EUB-T is a highly efficient, adjustable step-down converter that is perfect for a wide range of portable applications. Its small package, combined with its power-saving features and protective mechanisms, makes it an ideal solution for designers looking to optimize power management in compact devices.

You May Also Be Interested in

Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3691 $60.6438
42+ $2.7651 $116.1342
65+ $2.6784 $174.0960
90+ $2.5918 $233.2620
116+ $2.5052 $290.6032
155+ $2.2465 $348.2075
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 112 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess