EN
  • EN
  • DE

MAX1745EUB+T

Part No MAX1745EUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 10UMAX / DC/DC Cntrlr Single-OUT Step Down 330kHz Automotive 10-Pin uMAX T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 4.5 V to 36 V
Frequency - Switching Up to 330kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 10-uMAX
Win Source Part Number 104826-MAX1745EUB+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name MAX1745
Introduction Date October 01, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian MAX1745EUB+T CAD Model

Description

Maxim Integrated MAX1745EUB+T Step-Down DC-DC Converter

The MAX1745EUB+T from Maxim Integrated is a high-efficiency, compact, step-down DC-DC converter designed for a variety of applications. This device is capable of delivering a continuous output current of up to 300mA, making it an ideal solution for portable devices where space and power efficiency are critical. The MAX1745EUB+T operates from a wide input voltage range of 2.5V to 5.5V, allowing it to be used with multiple power sources such as single-cell lithium-ion (Li+) batteries, 3 to 4 cell nickel-metal hydride (NiMH)/nickel-cadmium (NiCd) batteries, or regulated 5V supplies.

One of the key features of the MAX1745EUB+T is its high switching frequency of 1.2MHz, which enables the use of tiny, low-cost ceramic capacitors and inductors, further reducing the overall footprint and cost of the power supply design. The device comes in a small, 10-pin µMAX package, which is highly suitable for space-constrained applications.

The converter also includes an internal synchronous rectifier, which enhances efficiency by eliminating the need for an external Schottky diode. This feature, combined with its high efficiency across a wide load range, helps to extend battery life in portable applications. The MAX1745EUB+T also offers a low quiescent current and a shutdown mode that reduces the supply current to under 1µA, further conserving power when the device is not in active use.

Additional features of the MAX1745EUB+T include soft-start to reduce inrush current during startup, a built-in over-temperature protection, and cycle-by-cycle current limiting for enhanced safety and reliability. Its external feedback allows the output voltage to be precisely regulated to as low as 1V, which is essential for powering the latest low-voltage digital circuits.

In summary, the MAX1745EUB+T is a versatile, high-performance step-down converter that offers a compact solution for power management in portable devices. Its high efficiency, small size, and comprehensive feature set make it an excellent choice for designers looking to optimize their power supply designs for space, cost, and battery life.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $1.7463
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.9632 $53.6688
21+ $4.8929 $102.7509
32+ $4.7400 $151.6800
44+ $4.5871 $201.8324
57+ $4.4342 $252.7494
76+ $3.9755 $302.1380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess