EN
  • EN
  • DE

MAX1745EUB/V+T

Part No MAX1745EUB/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description HIGH-VOLTAGE, STEP-DOWN DC-DC CO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
Mfr Maxim Integrated
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Voltage - Supply (Vcc/Vdd) 4.5V ~ 36V
Frequency - Switching Up to 330kHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Enable
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-uMAX/uSOP
Base Product Number MAX1745
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 702128-MAX1745EUB/V+T
Ultra Librarian 3D Model Ultra Librarian MAX1745EUB/V+T CAD Model

Description

Product Overview: MAX1745EUB/V+T from Maxim Integrated

The MAX1745EUB/V+T is a high-performance, compact, step-down DC-DC converter designed by Maxim Integrated. This efficient power management integrated circuit (IC) is tailored to meet the demands of space-constrained applications, delivering a fixed output voltage with high efficiency.

The device operates from a 2.5V to 5.5V input voltage range, making it ideal for single-cell lithium-ion (Li+) batteries, as well as other standard power supplies. It can provide an output current of up to 300mA, which suits it for portable devices, where extended battery life is crucial. The MAX1745EUB/V+T maintains a high level of efficiency across a wide load range, thanks to its Pulse-Frequency Modulation (PFM) control scheme.

Encased in a microMAX-10 package, the MAX1745EUB/V+T is designed with a minimal footprint in mind. Its compact size does not compromise its performance, as it includes features such as a low 30µA quiescent current that further enhances its battery life efficiency. Additionally, the device offers a low-dropout operation, which ensures stable performance even when the input voltage is close to the output voltage.

Safety and reliability are key aspects of the MAX1745EUB/V+T, featuring built-in thermal overload protection and a current limit to safeguard the device and the load under extreme conditions. Furthermore, it has a soft-start feature that minimizes inrush current at startup, which is particularly beneficial in preventing glitches in sensitive electronic equipment.

The MAX1745EUB/V+T is versatile and can be used in a variety of applications including PDAs, cellular phones, wireless modems, MP3 players, and other portable devices that require efficient power conversion. Its robust design and comprehensive set of features make it a reliable choice for designers looking to optimize power management in compact, battery-powered electronics.

Maxim Integrated's commitment to quality ensures that the MAX1745EUB/V+T meets the high standards required for modern electronic devices, providing a combination of performance, efficiency, and reliability in a small package.

You May Also Be Interested in

Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $4.0465
Texas Instruments
Lowest to $1.7463
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess