EN
  • EN
  • DE

MAX1747EUP-T

Part No MAX1747EUP-T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC CHRG-PUMP TRPL TFTLCD 20TSSOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Applications Converter, TFT LCD
Voltage - Input 2.7 V to 4.5 V
Number of Outputs 3
Output Voltage Adjustable
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 207322-MAX1747EUP-T
Ultra Librarian 3D Model Ultra Librarian MAX1747EUP-T CAD Model

Description

The MAX1747EUP-T is a high-performance, step-down DC-DC converter designed and manufactured by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products and technologies. This efficient power management integrated circuit (IC) is tailored to deliver a precise voltage regulation, with a wide input voltage range, making it a versatile solution for various electronic applications.

Key Features

  • Wide Input Voltage Range: The device can operate with input voltages from 2.7V to 5.5V, accommodating a variety of power sources.
  • Adjustable Output Voltage: The output voltage can be adjusted from 1.25V to V<sub>IN, allowing for flexibility in application design.
  • High Efficiency: The MAX1747EUP-T is designed for high efficiency, which is essential for battery-powered devices as it extends battery life.
  • Low Quiescent Current: Its low quiescent current helps in minimizing the standby power consumption, further enhancing battery life in portable applications.
  • Thermal Overload Protection: The device includes built-in thermal overload protection to safeguard against excessive temperature rise.
  • Compact Package: Available in a small, 20-pin TSSOP package, it is suitable for space-constrained applications.

Applications

The MAX1747EUP-T is ideal for a wide range of applications due to its versatile features. It is commonly used in:

  • Battery-powered devices
  • Portable media players
  • Handheld computers and PDAs
  • Wireless and DSL modems
  • Point-of-sale equipment

Why Choose MAX1747EUP-T?

Choosing the MAX1747EUP-T for your power management needs ensures that you are integrating a high-quality, reliable component into your electronic design. Maxim Integrated's commitment to innovation is reflected in this IC's ability to provide stable and efficient power conversion, which is critical for maintaining the performance and longevity of your electronic products. Whether you are designing consumer electronics, industrial equipment, or communication devices, the MAX1747EUP-T is a smart choice for efficient power management.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Analog Devices Inc.
IC REG CONV DDR 2OUT 28TSSOP
Lowest to $17.9374
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2942 $50.4724
54+ $1.8824 $101.6496
83+ $1.8236 $151.3588
114+ $1.7647 $201.1758
147+ $1.7059 $250.7673
197+ $1.5294 $301.2918
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,400 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess