EN
  • EN
  • DE

MAX1748EUE

Part No MAX1748EUE
Manufacturer Maxim Integrated
Catalog Misc Products
Description Triple-Output TFT LCD DC-DC Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 829660-MAX1748EUE
Ultra Librarian 3D Model Ultra Librarian MAX1748EUE CAD Model

Description

The MAX1748EUE from Maxim Integrated is a high-performance, step-down controller designed to provide a compact and efficient power management solution for a wide range of applications. This device is capable of delivering a continuous output current with excellent load and line regulation, making it a suitable choice for portable devices, computing systems, and industrial equipment.

Key Features

  • Wide Input Voltage Range: The MAX1748EUE operates over a broad input voltage range, accommodating various power sources and ensuring versatility in different system designs.
  • Adjustable Output Voltage: This controller offers an adjustable output voltage feature, providing design flexibility to meet specific application requirements.
  • High Efficiency: With its advanced design, the MAX1748EUE achieves high efficiency, which is crucial for extending battery life in portable applications and reducing thermal challenges in compact systems.
  • Low Dropout Operation: The low dropout capability of the MAX1748EUE ensures continued operation even when the input voltage is close to the output voltage, which is essential for battery-powered devices.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, contributing to system reliability and longevity.
  • Compact Package: The device comes in a TSSOP-16 package, which is ideal for space-constrained applications.

Applications

The MAX1748EUE is suitable for a variety of applications, including but not limited to:

  • Notebook Computers
  • Portable Instruments
  • Battery-Powered Devices
  • Telecommunications Equipment
  • Industrial Power Supplies

Maxim Integrated's commitment to quality and innovation makes the MAX1748EUE a reliable and efficient solution for your power management needs. Whether you are designing a new system or upgrading an existing one, this step-down controller offers the performance and features necessary to achieve a high-quality, energy-efficient power supply.

You May Also Be Interested in

Box Partners
5"WX10"L NYLON REINFORCED MAILER
Lowest to $0.1282
Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
B&K Precision
TRUE RMS AC + DC TOOL KIT DMM
Lowest to $4.0864
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $4.5983

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0594 $51.4850
52+ $1.9266 $100.1832
81+ $1.8602 $150.6762
116+ $1.7273 $200.3668
151+ $1.6609 $250.7959
189+ $1.5944 $301.3416
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess