EN
  • EN
  • DE

MAX17501AATB+T

Part No MAX17501AATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 3.5 - 60V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 90 %
Evaluation Kit Yes
Max Duty Cycle 94 %
Max Input Voltage 60 V
Maximum Operating Temperature 125 °C
Max Output Current 500 mA
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 10
Operating Supply Voltage 60 V
Output Current 500 mA
Output Type Fixed
Output Voltage 3.3 V
RoHS Compliant
Switching Frequency 600 kHz
Synchronous Rectifier Yes
Win Source Part Number 1075066-MAX17501AATB+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17501AATB+T CAD Model

Description

The MAX17501AATB+T from Maxim Integrated is a high-efficiency, synchronous step-down DC-DC converter with integrated MOSFETs, designed to deliver a continuous output current of up to 500mA. This compact, easy-to-use converter operates over a wide input voltage range from 4.5V to 60V, making it suitable for a diverse range of applications, including industrial, automotive, and communication systems.

Featuring a fixed 2.2MHz switching frequency, the MAX17501AATB+T allows for small external components, thus minimizing the solution footprint. The device's high frequency operation also enables a fast transient response, which is critical in maintaining stable voltage levels during sudden load changes. Additionally, the converter's peak-current-mode control simplifies compensation and provides a robust operation over a wide range of voltages and output capacitors.

The MAX17501AATB+T is designed with efficiency in mind. Its low quiescent current, combined with a pulse-frequency modulation (PFM) scheme under light-load conditions, ensures high efficiency across the entire load range, thereby reducing power loss and improving overall system performance. This feature is particularly valuable in battery-powered applications where extending operating life is crucial.

Safety and reliability are key considerations in the design of the MAX17501AATB+T. The device includes a host of protection features such as over-temperature protection, under-voltage lockout, and over-current protection. These features safeguard the converter and the end application from various fault conditions, enhancing system reliability and longevity.

The MAX17501AATB+T comes in a compact, thermally efficient 10-pin TDFN (3mm x 3mm) package with an exposed pad, which aids in heat dissipation. This package is suitable for space-constrained applications while still allowing for effective thermal management.

In summary, the MAX17501AATB+T by Maxim Integrated is a versatile, high-performance DC-DC converter that offers a balance of efficiency, compactness, and robust protection features, making it an excellent choice for a wide array of power management applications.

You May Also Be Interested in

Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Lowest to $53.9615
Linear Technology
LTC3621 - 17V, 1A Synchronous Step-Down Regulator with 3.5μA Quiescent Current
Lowest to $15.6410
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $4.2262
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 2.5A 16MSOP / Buck Switching Regulator IC Positive Adjustable 5V 1 Output 2.5A 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Need more? Email Us
Analog Devices Inc.
LT3467A - 1.1A Step-Up DC/DC Converter with Integrated Soft-Start
Lowest to $6.1943
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
DC/DC Cntrlr Single-OUT Step Up 900kHz Automotive 24-Pin QFN EP Tube
Lowest to $13.6037
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.5576 $50.1336
27+ $3.7396 $100.9692
42+ $3.6227 $152.1534
58+ $3.5059 $203.3422
74+ $3.3890 $250.7860
99+ $3.0384 $300.8016
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,620 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess