EN
  • EN
  • DE

MAX17501BATB+T

Part No MAX17501BATB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 3.5 - 60V, 500mA Synchronous Step-Down Voltage Converter 16-HTSSOP -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Efficiency 90 %
Evaluation Kit Yes
Max Duty Cycle 94 %
Max Input Voltage 60 V
Maximum Operating Temperature 125 °C
Max Output Current 500 mA
Min Input Voltage 4.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 1
Number of Pins 10
Operating Supply Voltage 60 V
Output Current 500 mA
Output Type Fixed
Output Voltage 5 V
Packaging Cut Tape
Radiation Hardening No
RoHS Compliant
Switching Frequency 600 kHz
Synchronous Rectifier Yes
Win Source Part Number 1075067-MAX17501BATB+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17501BATB+T CAD Model

Description

Maxim Integrated MAX17501BATB+T Step-Down Converter

The MAX17501BATB+T from Maxim Integrated is a high-efficiency, synchronous, step-down DC-DC converter designed to deliver robust performance for a wide range of voltage regulation applications. This compact, integrated power solution is ideal for powering a variety of devices, from microprocessors and FPGAs to industrial sensors and IoT devices.

With an input voltage range of 4.5V to 60V, the MAX17501BATB+T is capable of handling a broad spectrum of power supplies, making it suitable for both battery-operated and industrial applications. The device provides an adjustable output voltage from 0.9V up to 92% of the input voltage, allowing for flexibility in design and compatibility with various low-voltage electronics.

The MAX17501BATB+T boasts an impressive efficiency of up to 90%, which not only conserves power but also reduces the thermal footprint of the system. This high efficiency is maintained over a wide load range, thanks to its synchronous rectification and pulse-width modulation (PWM) control scheme. The converter operates at a fixed switching frequency that can be selected from 100kHz to 2.2MHz, enabling designers to optimize performance for their specific application requirements.

Safety and reliability are paramount in power management, and the MAX17501BATB+T includes a suite of protective features. These include overcurrent protection, thermal shutdown, and undervoltage lockout, ensuring that the device and the system it powers are safeguarded against a range of potential fault conditions. Additionally, the device supports soft-start capability to minimize inrush current during startup, which can help prevent system voltage disturbances.

The MAX17501BATB+T comes in a compact, thermally efficient TDFN-EP package, which is suitable for space-constrained applications. Its small footprint and minimal external component requirements make it an excellent choice for designers looking to reduce board space without compromising on performance.

In summary, the Maxim Integrated MAX17501BATB+T step-down converter is a versatile, high-efficiency solution that offers a combination of wide input voltage range, adjustable output, and comprehensive protection features. Its compact size and high performance make it an ideal choice for a wide array of power regulation needs in both portable and industrial environments.

You May Also Be Interested in

Maxim Integrated
2.1MHz, High-Voltage, 600mA Mini-Buck Converter
Need more? Email Us
Maxim Integrated
Quick PWM Step Down VID Power Supply Controller 32-Pin TQFN EP T/R
Lowest to $5.8209
Maxim Integrated
DC DC Cntrlr Single-OUT PWM DC to DC Controller/Step Down 4.5V to 30V Input 16-Pin SOIC N
Need more? Email Us
Maxim Integrated
36V, 220kHz to 2.2MHz, 2A Step-Down Converter with 15uA Operating Current
Need more? Email Us
Maxim Integrated
LM2775 Switched Capacitor 5-V Boost Converter | IC REG CHARG PUMP 5V 200MA 8WSON
Lowest to $3.6485
Maxim Integrated
DC DC Cntrlr Dual-OUT Sync Buck 3.5V to 42V 28-Pin TQFN EP T/R
Need more? Email Us
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us
Maxim Integrated
Conv DC-DC Single Step-Down 3.5V to 36V 32-Pin QFND-EP T/R
Lowest to $23.5297
Microchip Technology
IC REG TRPL BUCK/LINEAR 16-MLF
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0509 $56.4072
18+ $5.7854 $104.1372
27+ $5.6046 $151.3242
37+ $5.4238 $200.6806
48+ $5.2430 $251.6640
64+ $4.7006 $300.8384
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,152 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess