EN
  • EN
  • DE

MAX17506ATP+

Part No MAX17506ATP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJUSTABLE 5A 20TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tray
Function Step-Down
Topology Buck
Output Type Adjustable
Voltage - Input (Minimum) 4.5V
Voltage - Input (Maximum) 60V
Min/Fixed Output Voltage 0.9V
Maximum Output Voltage 54V
Output Current 5A
Switching Frequency 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 20-WQFN Exposed Pad
Supplier Device Package 20-TQFN (5x5)
Family Part Number MAX17506
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 702145-MAX17506ATP+
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX17506ATP+ CAD Model

Description

Maxim Integrated MAX17506ATP+ High-Efficiency, Synchronous Step-Down DC-DC Converter

The MAX17506ATP+ from Maxim Integrated is a high-performance, synchronous step-down DC-DC converter designed to deliver efficiency, flexibility, and reliability for a diverse range of applications. This advanced power solution is well-suited for powering portable devices, industrial control systems, and automotive electronics, thanks to its wide input voltage range and compact size.

Key Features:

  • Wide Input Voltage Range: The device operates from a 4.5V to 60V input voltage range, making it versatile for various power supply scenarios.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V up to 90% of the input voltage, providing flexibility for different voltage requirements.
  • High Efficiency: With its synchronous rectification and low quiescent current, the MAX17506ATP+ offers high efficiency across a wide range of load conditions.
  • Compact Package: Available in a thermally enhanced, 20-pin TQFN package, the device saves space on the PCB and is suitable for space-constrained applications.
  • Integrated MOSFETs: Internal high-side and low-side MOSFETs reduce external component count and simplify the design process.
  • Protection Features: The converter includes built-in overcurrent protection, overtemperature protection, and undervoltage lockout, enhancing system reliability.
  • Frequency Synchronization: The switching frequency can be synchronized to an external clock to manage noise and optimize performance in sensitive applications.

Applications:

  • Portable Electronics
  • Industrial Control Systems
  • Automotive Electronics
  • Power Supplies for Sensors and Instrumentation
  • Networking and Telecommunications Equipment

The MAX17506ATP+ is an exemplary solution for designers seeking a robust, efficient, and space-saving power converter. Its wide input range, adjustable output, and comprehensive protection features ensure reliable operation in a variety of demanding environments. Maxim Integrated's commitment to quality and performance makes the MAX17506ATP+ an ideal choice for your next design project.

You May Also Be Interested in

Vicor Corporation
IC REG BCK BST ADJ/21V 6A 108LGA
Lowest to $52.3881
Monolithic Power Systems Inc.
IC REG BUCK ADJ 1.5A 10QFN
Need more? Email Us
Texas Instruments
IC REG BUCK PROG 400MA 6WSON
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20HTSSOP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ 1.5A DL 16TQFN
Need more? Email Us
Maxim Integrated
IC REG CHARGE PUMP 5V 50MA 8PDIP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us
Microchip Technology
IC REG BOOST 3V 800MA 8DFN
Need more? Email Us
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6076 $58.4304
9+ $11.9857 $107.8713
13+ $11.6112 $150.9456
18+ $11.2366 $202.2588
24+ $10.8621 $260.6904
31+ $9.7384 $301.8904
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 156 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess