EN
  • EN
  • DE

MAX17511NGTL+T

Part No MAX17511NGTL+T
Manufacturer Maxim Integrated
Catalog Electronic Wholesale
Description SERIAL OUTPUT 5.6uS 12-BIT ADC WITH REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case TQFN40
Manufacturer Maxim Integrated
Manufacturer Homepage www.maxim-ic.com
RoHS State Request Verification
Win Source Part Number 758292-MAX17511NGTL+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Introduction Date January 01, 2000
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MAX17511NGTL+T CAD Model

Description

Maxim Integrated's MAX17511NGTL+T High-Efficiency, High-Voltage Step-Down Converter

The MAX17511NGTL+T from Maxim Integrated is a state-of-the-art, synchronous step-down DC-DC converter designed for high-efficiency and compact power solutions. With its wide input voltage range from 4.5V to 60V, this versatile converter is ideally suited for diverse applications, including industrial, automotive, and communications infrastructure.

One of the key features of the MAX17511NGTL+T is its ability to deliver up to 3.5A of continuous output current, which makes it a reliable choice for powering high-performance integrated circuits and other electronic components. The device operates at a fixed frequency of 2.2MHz, allowing the use of small, low-profile inductors and capacitors to reduce the overall solution size and improve transient response.

This high-voltage regulator incorporates a range of protective features to ensure the safety and longevity of both the converter and the end application. These include overcurrent protection, thermal shutdown, undervoltage lockout, and a programmable soft-start function to minimize inrush current at startup. Moreover, the MAX17511NGTL+T offers both high-side and low-side MOSFETs integrated into the package, reducing external component count and simplifying design.

The device boasts an impressive efficiency of up to 90%, minimizing power loss and heat generation, which is crucial for maintaining performance in thermally constrained environments. The high efficiency also contributes to energy savings, making the MAX17511NGTL+T an environmentally friendly choice.

Available in a compact, 24-pin TQFN package with an exposed pad, the MAX17511NGTL+T is designed for space-constrained applications. Its small footprint and surface-mount package make it suitable for automated manufacturing processes, ensuring ease of integration into a wide range of products.

With its combination of high efficiency, robust protection features, and compact size, the MAX17511NGTL+T is an excellent choice for designers looking to optimize their power management solutions without compromising on performance or reliability.

You May Also Be Interested in

Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess