EN
  • EN
  • DE

MAX17551AUB+T

Part No MAX17551AUB+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Linear + Switching
Description 60V, Low IQ Synchronous Buck Regulator Enables High Efficiency
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package UMAX
Efficiency 90 %
Evaluation Kit Yes
Max Input Voltage 60 V
Maximum Operating Temperature 125 °C
Max Output Current 50 mA
Max Output Voltage 54 V
Min Input Voltage 4 V
Min Operating Temperature -40 °C
Min Output Voltage 800 mV
Mount Surface Mount
Number of Outputs 1
Number of Pins 10
Operating Supply Voltage 60 V
Output Configuration Positive
Output Current 50 mA
Output Type Adjustable
Output Voltage 54 V
Packaging Tape & Reel (TR)
Radiation Hardening No
RoHS Compliant
Switching Frequency 2.2 MHz
Synchronous Rectifier Yes
Win Source Part Number 1075076-MAX17551AUB+T
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX17551AUB+T CAD Model

Description

MAX17551AUB+T - Maxim Integrated High-Efficiency, Synchronous Step-Down DC-DC Converter

The MAX17551AUB+T from Maxim Integrated is a high-performance, synchronous step-down DC-DC converter designed for a wide range of applications requiring efficient power management. This compact and highly integrated device is capable of delivering up to 0.5A of continuous current while maintaining high efficiency across a broad load range. Its small 10-pin μMAX package makes it an excellent choice for space-constrained applications.

With an input voltage range of 4V to 42V, the MAX17551AUB+T is versatile enough to handle various power supply configurations, including those found in industrial, automotive, and communication systems. Its ability to withstand high input voltages makes it particularly suitable for environments where voltage transients may occur.

The device features an adjustable switching frequency that can be set from 100kHz to 2.2MHz with an external resistor, allowing designers to optimize performance for their specific application. This flexibility in frequency adjustment helps to balance efficiency and component size, as well as to avoid critical noise-sensitive frequency bands.

The MAX17551AUB+T incorporates internal compensation, which minimizes the number of external components required and simplifies the design process. Additionally, it includes a range of protection features such as overcurrent protection, overtemperature protection, and undervoltage lockout, ensuring reliable operation under adverse conditions.

Maxim Integrated's proprietary peak-current-mode control scheme provides excellent transient response, tight load regulation, and simple loop compensation. The device also offers selectable modes of operation, including pulse-width modulation (PWM) for better noise performance and pulse-frequency modulation (PFM) for improved efficiency at light loads.

With its combination of high efficiency, wide input voltage range, adjustable switching frequency, and robust protection features, the MAX17551AUB+T is an ideal choice for engineers looking to create compact, reliable, and energy-efficient power supply solutions.

You May Also Be Interested in

Richtek USA Inc.
IC REG BUCK ADJ 2A TSOT23-6 / Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A SOT-23-6 Thin, TSOT-23-6
Lowest to $0.3640
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.2649
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-20 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 20-WQFN (3x3)
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK ADJUSTABLE 10A / Buck Switching Regulator IC Positive Adjustable 0.6V 1 Output 10A 21-PowerVFQFN
Lowest to $1.6087
Texas Instruments
DC DC CONVERTER 1.5V 9A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 9A 3.1V - 6V Input
Lowest to $53.9615
Analog Devices Inc.
.2A, 1.5MHz Step Down Switching Regulator with Programmable Output Current Limit
Lowest to $13.0176
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Renesas Electronics America
IC REG MULTI CONFG ADJ 32TQFN / Buck, Boost, Buck-Boost Switching Regulator IC Positive Adjustable 4V 1 Output 32-VFQFN Exposed Pad
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7621 $52.6694
33+ $3.0868 $101.8644
51+ $2.9904 $152.5104
70+ $2.8939 $202.5730
90+ $2.7975 $251.7750
120+ $2.5081 $300.9720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess