EN
  • EN
  • DE

MAX17557ATP+

Part No MAX17557ATP+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 20-TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 5 Weeks
Features Buck Regulator Positive Output Step-Down - DC-DC Controller IC 20-TQFN (4x4)
Manufacturer Maxim Integrated
Package Tube
Supply Voltage 4.5V ~ 60V
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 20-WFQFN Exposed Pad
Case / Package 20-TQFN (4x4)
Family Name MAX17557
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 490
Popularity High
Supply and Demand Status Balance
Win Source Part Number 925188-MAX17557ATP+
Ultra Librarian 3D Model Ultra Librarian MAX17557ATP+ CAD Model

Description

The MAX17557ATP+ from Maxim Integrated is a high-performance, synchronous step-down DC-DC converter designed for power efficiency and compactness. This advanced power solution is well-suited for a broad range of applications, including industrial, automotive, communications, and consumer electronics, where efficient power conversion is essential.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 4V to 60V, accommodating a variety of power sources and ensuring stability during voltage fluctuations.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V up to 90% of the input voltage, providing flexibility to power a wide range of devices.
  • High Efficiency: With its synchronous rectification, the MAX17557ATP+ achieves high efficiencies of up to 90%, minimizing heat generation and energy loss.
  • Integrated MOSFETs: The inclusion of internal high-side and low-side MOSFETs reduces the external component count, which can help save board space and reduce system complexity.
  • Thermal Protection: The device features thermal shutdown to protect against overheating, ensuring reliable operation under various conditions.
  • Frequency Synchronization: It allows for frequency synchronization to an external clock, which can help to manage and reduce electromagnetic interference (EMI).

Applications:

  • Automotive infotainment and body electronics
  • Industrial power supplies
  • Telecommunications equipment
  • Portable and battery-operated devices

The MAX17557ATP+ is available in a compact, thermally enhanced, 20-pin TQFN-EP (5mm x 5mm) package, making it an ideal choice for space-constrained applications. Its robust design and advanced features ensure that it can deliver the required power efficiently and reliably, making it a valuable component for any power management solution.

With Maxim Integrated's reputation for quality and performance, the MAX17557ATP+ synchronous step-down DC-DC converter is a top choice for designers looking to optimize their power systems with a compact, efficient, and versatile component.

You May Also Be Interested in

Power Integrations
IC REG CTRLR MULT TOP ESIP-16F
Lowest to $6.1462
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess