EN
  • EN
  • DE

MAX17575ATC+T

Part No MAX17575ATC+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1.5A 12TDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 60V
Voltage - Output (Min/Fixed) 0.9V
Voltage - Output (Max) 54V
Current - Output 1.5A
Frequency - Switching 400kHz ~ 2.2MHz
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 12-WFDFN Exposed Pad
Supplier Device Package 12-TDFN (3x3)
Base Product Number MAX17575
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075079-MAX17575ATC+T
Ultra Librarian 3D Model Ultra Librarian MAX17575ATC+T CAD Model

Description

Maxim Integrated's MAX17575ATC+T: High-Efficiency, High-Voltage, Step-Down DC-DC Converter

Maxim Integrated's MAX17575ATC+T is a compact and highly efficient step-down DC-DC converter designed to meet the power management needs of a wide array of applications. This device is part of Maxim's Himalaya series of power modules that offer a broad input voltage range, high efficiency, and a simplified design process for designers.

Key Features

  • Wide Input Voltage Range: The MAX17575ATC+T operates over a 4.5V to 60V input voltage range, making it suitable for use in systems with varying input supplies, including industrial, automotive, and telecommunications power systems.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.9V up to 92% of the input voltage, allowing for flexibility in powering a diverse range of devices and circuits.
  • High Efficiency: The module features high efficiency, up to 92.5%, which minimizes power loss and heat generation, thus reducing the need for heat sinks and complex thermal management.
  • Compact Design: The MAX17575ATC+T comes in a compact, thermally enhanced, 16-pin TQFN package, which is ideal for space-constrained applications.
  • Integrated Shielded Inductor: The inclusion of an integrated shielded inductor simplifies design and enhances performance by reducing EMI (electromagnetic interference).
  • Protection Features: It includes a comprehensive set of protection features such as over-temperature protection, over-current protection, and under-voltage lockout, ensuring reliable operation under adverse conditions.

Applications

The MAX17575ATC+T is versatile and can be used in a variety of applications, including:

  • Industrial Power Systems
  • Automotive Electronics
  • Telecommunications Equipment
  • Powering FPGAs, DSPs, and Microprocessors
  • Point-of-Load Applications

With its ease of use and integration, the MAX17575ATC+T is an excellent choice for designers looking to create robust and efficient power systems with minimal design overhead. Its high level of integration and comprehensive feature set make it a go-to solution for those requiring a reliable power converter in demanding environments.

For more detailed information, including electrical characteristics and application circuits, datasheets are available for download from Maxim Integrated's official website.

You May Also Be Interested in

Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
dioo
DIO6930TST6 DIOO Microcircuits Switching Voltage Regulators 24V 3A 500KHz, Synchronous DC Buck Converter datasheet, inventory, & pricing.
Lowest to $0.2329
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Analog Devices Inc.
IC REG BOOST ADJ 20MA 8DFN
Lowest to $6.4030
Maxim Integrated
MAXM15062AMB+ Analog Devices / Maxim Integrated Switching Voltage Regulators For MAXM17901: 4.5V to 24V Input, 3.3V, datasheet, inventory, & pricing.
Lowest to $14.5523

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.0278 $54.2502
21+ $4.9459 $103.8639
32+ $4.7913 $153.3216
44+ $4.6368 $204.0192
56+ $4.4822 $251.0032
75+ $4.0185 $301.3875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,510 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess