EN
  • EN
  • DE
  • IT

MAX1757EAI+

Part No MAX1757EAI+
Manufacturer Maxim Integrated
Catalog PMIC - Battery Chargers
Description IC BATTERY CHRG LI+ 28-SSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Battery Chargers
Manufacturer Maxim Integrated
Packaging Tube
Battery Chemistry Lithium-Ion
Number of Cells 1 ~ 3
Current - Charging Constant - Programmable
Programmable Features Timer
Charge Current - Max 1.5A
Battery Pack Voltage 14V (Max)
Voltage - Supply (Max) 14V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-SSOP (0.209", 5.30mm Width)
Manufacturer Device Package 28-SSOP
Win Source Part Number 107883-MAX1757EAI+
Ultra Librarian 3D Model Ultra Librarian MAX1757EAI+ CAD Model

Description

Maxim Integrated's MAX1757EAI+ Battery Charger

The MAX1757EAI+ from Maxim Integrated is a highly efficient and versatile integrated circuit designed specifically for charging single-cell lithium-ion (Li+) batteries. This advanced battery charger IC is ideal for portable electronic devices where space is at a premium and efficient charging is essential. With its small form factor and robust feature set, the MAX1757EAI+ provides a comprehensive charging solution for a wide range of applications.

Key Features

  • High-Accuracy Voltage Regulation: The MAX1757EAI+ ensures precise charging with a voltage regulation accuracy of ±0.75%, which is critical for maximizing battery life and performance.
  • Adjustable Charge Current: Users can set the charge current from 1mA up to 2A with an external resistor, providing flexibility for different battery capacities and thermal management requirements.
  • Integrated Pass Element: The device includes an internal pass transistor, which reduces external component count and simplifies the circuit design.
  • Thermal Regulation: To protect the battery and circuitry, the MAX1757EAI+ features thermal regulation that automatically reduces charge current under high temperature conditions.
  • Charge Status Indicators: It offers an open-drain charge status output to drive an external LED, providing a visual indication of the charging process.
  • Prequalification Charging: The IC initiates prequalification charging for deeply discharged batteries, ensuring safe recovery of such batteries before applying the full charge current.

Applications

The MAX1757EAI+ is suitable for a variety of applications that require efficient and reliable battery charging. These include handheld devices, medical equipment, portable media players, and any other battery-powered devices that utilize a single-cell Li+ battery.

Package and Availability

This IC is offered in a 28-pin SSOP (Shrink Small Outline Package) which provides a compact footprint for space-constrained designs. The MAX1757EAI+ is available for purchase through Maxim Integrated's authorized distributors and is supported by comprehensive technical documentation for ease of integration into your design.

With its combination of high accuracy, flexibility, and integrated features, the MAX1757EAI+ stands out as a top choice for designers looking to implement an efficient charging solution in their next-generation portable devices.

You May Also Be Interested in

Texas Instruments
IC BATT CNTRL LI-ION 1CEL 16SOIC
Need more? Email Us
Analog Devices Inc.
Lowest to $11.9127
Analog Devices Inc.
IC BATT CHG LI-ION 22DFN
Lowest to $22.4823
Analog Devices Inc.
IC BATT CHG LI-ION 1CELL 14DFN
Lowest to $9.7792
Renesas Electronics America
IC BATT CHG LI-ION 1CELL 8SOIC
Lowest to $3.9081
Renesas Electronics America
IC BATT CHG LI-ION 2-4CELL 28QFN
Lowest to $10.8352
Analog Devices Inc.
IC BATT CHG MULTI-CHEM 16SSOP
Need more? Email Us
Analog Devices Inc.
IC BATT CHG SUPERCAP 24QFN
Lowest to $29.4887
Maxim Integrated
Lowest to $12.4302

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7792 $58.6752
14+ $8.0239 $112.3346
22+ $7.7731 $171.0082
30+ $7.5225 $225.6750
39+ $7.2717 $283.5963
52+ $6.5194 $339.0088
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,900 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess